Xoxide Swiftech MCP35X Series Heat Sink 70680

Description
The MCP35X-HS is an optional heatsink compatible with all Swiftech MCP35XX series pumps (MCP350, 355, 35B, 35X). The heatsink is intended to provide additional cooling to pumps running under high stress and/or high ambient temperature conditions. The substantial reduction in operating temperature may result in increased components life. The MCP35X-HS heatsink is designed to operate either in passive mode (without a fan), or can also be fitted with an optional 80x15mm fan. It is bolted to the pump base and mated via a thermal pad. Feet terminated by rubber bushing for noise/vibration insulation are included with the product. When used in passive mode, the heatsink orientation can be rotated 90 Degree in relation to the pump so that the fins will fully benefit from existing air-flow. Included accessories: Heatsink & mounting screws Thermal Pad (4) Custom feet (4) Rubber bushing & screws Specs and Support: Material: Black Anodized Aluminum Extrusion Dimensions: 80x80x18mm Supported fans: 80x15mm only Weight: 5.9 oz (167g)
Description
The MCP35X-HS is an optional heatsink compatible with all Swiftech MCP35XX series pumps (MCP350, 355, 35B, 35X). The heatsink is intended to provide additional cooling to pumps running under high stress and/or high ambient temperature conditions. The substantial reduction in operating temperature may result in increased components life. The MCP35X-HS heatsink is designed to operate either in passive mode (without a fan), or can also be fitted with an optional 80x15mm fan. It is bolted to the pump base and mated via a thermal pad. Feet terminated by rubber bushing for noise/vibration insulation are included with the product. When used in passive mode, the heatsink orientation can be rotated 90 Degree in relation to the pump so that the fins will fully benefit from existing air-flow. Included accessories: Heatsink & mounting screws Thermal Pad (4) Custom feet (4) Rubber bushing & screws Specs and Support: Material: Black Anodized Aluminum Extrusion Dimensions: 80x80x18mm Supported fans: 80x15mm only Weight: 5.9 oz (167g)

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCP35X Series Heat Sink - 70680 - Xoxide
Malvern, PA, USA
Swiftech MCP35X Series Heat Sink
70680
Swiftech MCP35X Series Heat Sink 70680
The MCP35X-HS is an optional heatsink compatible with all Swiftech MCP35XX series pumps (MCP350, 355, 35B, 35X). The heatsink is intended to provide additional cooling to pumps running under high stress and/or high ambient temperature conditions. The substantial reduction in operating temperature may result in increased components life. The MCP35X-HS heatsink is designed to operate either in passive mode (without a fan), or can also be fitted with an optional 80x15mm fan. It is bolted to the pump base and mated via a thermal pad. Feet terminated by rubber bushing for noise/vibration insulation are included with the product. When used in passive mode, the heatsink orientation can be rotated 90 Degree in relation to the pump so that the fins will fully benefit from existing air-flow. Included accessories: Heatsink & mounting screws Thermal Pad (4) Custom feet (4) Rubber bushing & screws Specs and Support: Material: Black Anodized Aluminum Extrusion Dimensions: 80x80x18mm Supported fans: 80x15mm only Weight: 5.9 oz (167g)

The MCP35X-HS is an optional heatsink compatible with all Swiftech MCP35XX series pumps (MCP350, 355, 35B, 35X). The heatsink is intended to provide additional cooling to pumps running under high stress and/or high ambient temperature conditions. The substantial reduction in operating temperature may result in increased components life.
The MCP35X-HS heatsink is designed to operate either in passive mode (without a fan), or can also be fitted with an optional 80x15mm fan. It is bolted to the pump base and mated via a thermal pad. Feet terminated by rubber bushing for noise/vibration insulation are included with the product. When used in passive mode, the heatsink orientation can be rotated 90 Degree in relation to the pump so that the fins will fully benefit from existing air-flow.
Included accessories:

  • Heatsink & mounting screws
  • Thermal Pad
  • (4) Custom feet
  • (4) Rubber bushing & screws

Specs and Support:

  • Material: Black Anodized Aluminum Extrusion
  • Dimensions: 80x80x18mm
  • Supported fans: 80x15mm only
  • Weight: 5.9 oz (167g)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70680
Product Name Swiftech MCP35X Series Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details