Xoxide Evercool Titan FENRIR EVO CPU Cooler 70273

Description
Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2 (RB), features a powerful fan with nine kukri-shaped blades for maintaining a lower noise level at 15dBA only. It is highly recommended to the gamers looking for overclocking potential and an improved hushed operation. The all-in-one socket support is compatible with most Intel and AMD systems. The War Machine, FENRIR EVO, utilizes unique plating technology to create dual-color gradation of heatsink allowing you to build your own cooling platform. Features 4 x 8mm heatpipes with Heat Pipe Direct Contact feature: for rapider heat conductivity. 12cm ultra-silent fan with nine kukri-shaped blades: compare with the 1st version, the newly revamped fan is perfect for comprehensive cooling capacity and extremely noiseless operation at 15 dBA only. PWM intelligent fan controller: provides an excellent balance between high and low speed. High density fin design: large surface for heat dissipation while overclocking. All-in-one socket support: compatible with Intel LGA 775/LGA1156/LGA1366 and AMD K8/AM2/AM2+/AM3 systems. CPU Support For AMD K8/AM2/AM2+/AM3 AMD Phenom™ II X6 Black Edition 1090T AMD Phenom™ II X6 1055T AMD Phenom™ II X4 805~965/B93~B95/900e ~905e AMD Phenom™ II X3 710~720/700e~705e/B7 3~B75 AMD Phenom™ II X2 545~555/B53~B55 AMD Athlon™ II X4 620~635/600e~605e AMD Athlon™ II X3 425~440/400e~405e AMD Athlon™ II X2 215~255/235e~240e/B2 2~B24/250u~260u AMD Phenom™ X4 9500~9950/9100e~9450 e AMD Phenom™ X3 8450~8750/8250e~8450 e AMD Athlon™ X2 up to 6400+/7850/BE-2400/5 050e AMD Athlon™ 64 up to 4000+/LE-1640 AMD Athlon™ 64 FX up to FX-62 AMD Sempron™ up to 3800+/140/LE-1300 Quad-Core AMD Opteron™ up to 1389/1224SE/1218HE For Intel LGA 1366 Core™ i7 i7-920~i7-960 Core™ i7 Extreme Edition i7-960~i7-980X For Intel LGA 1156 Core™ i7 i7-860~i7-870 Core™ i5 i5-680~i5-760/i5-750 S/i5-655K Core™ i3-530~i3-560 For Intel LGA 775 Core2 Duo up to~E8600 Core2 Extreme up to~QX9770/X6800 Core2 Quad up to~Q9650 Pentium
Description
Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2 (RB), features a powerful fan with nine kukri-shaped blades for maintaining a lower noise level at 15dBA only. It is highly recommended to the gamers looking for overclocking potential and an improved hushed operation. The all-in-one socket support is compatible with most Intel and AMD systems. The War Machine, FENRIR EVO, utilizes unique plating technology to create dual-color gradation of heatsink allowing you to build your own cooling platform. Features 4 x 8mm heatpipes with Heat Pipe Direct Contact feature: for rapider heat conductivity. 12cm ultra-silent fan with nine kukri-shaped blades: compare with the 1st version, the newly revamped fan is perfect for comprehensive cooling capacity and extremely noiseless operation at 15 dBA only. PWM intelligent fan controller: provides an excellent balance between high and low speed. High density fin design: large surface for heat dissipation while overclocking. All-in-one socket support: compatible with Intel LGA 775/LGA1156/LGA1366 and AMD K8/AM2/AM2+/AM3 systems. CPU Support For AMD K8/AM2/AM2+/AM3 AMD Phenom™ II X6 Black Edition 1090T AMD Phenom™ II X6 1055T AMD Phenom™ II X4 805~965/B93~B95/900e ~905e AMD Phenom™ II X3 710~720/700e~705e/B7 3~B75 AMD Phenom™ II X2 545~555/B53~B55 AMD Athlon™ II X4 620~635/600e~605e AMD Athlon™ II X3 425~440/400e~405e AMD Athlon™ II X2 215~255/235e~240e/B2 2~B24/250u~260u AMD Phenom™ X4 9500~9950/9100e~9450 e AMD Phenom™ X3 8450~8750/8250e~8450 e AMD Athlon™ X2 up to 6400+/7850/BE-2400/5 050e AMD Athlon™ 64 up to 4000+/LE-1640 AMD Athlon™ 64 FX up to FX-62 AMD Sempron™ up to 3800+/140/LE-1300 Quad-Core AMD Opteron™ up to 1389/1224SE/1218HE For Intel LGA 1366 Core™ i7 i7-920~i7-960 Core™ i7 Extreme Edition i7-960~i7-980X For Intel LGA 1156 Core™ i7 i7-860~i7-870 Core™ i5 i5-680~i5-760/i5-750 S/i5-655K Core™ i3-530~i3-560 For Intel LGA 775 Core2 Duo up to~E8600 Core2 Extreme up to~QX9770/X6800 Core2 Quad up to~Q9650 Pentium

Suppliers

Company
Product
Description
Supplier Links
Evercool Titan FENRIR EVO CPU Cooler - 70273 - Xoxide
Malvern, PA, USA
Evercool Titan FENRIR EVO CPU Cooler
70273
Evercool Titan FENRIR EVO CPU Cooler 70273
Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2 (RB), features a powerful fan with nine kukri-shaped blades for maintaining a lower noise level at 15dBA only. It is highly recommended to the gamers looking for overclocking potential and an improved hushed operation. The all-in-one socket support is compatible with most Intel and AMD systems. The War Machine, FENRIR EVO, utilizes unique plating technology to create dual-color gradation of heatsink allowing you to build your own cooling platform. Features 4 x 8mm heatpipes with Heat Pipe Direct Contact feature: for rapider heat conductivity. 12cm ultra-silent fan with nine kukri-shaped blades: compare with the 1st version, the newly revamped fan is perfect for comprehensive cooling capacity and extremely noiseless operation at 15 dBA only. PWM intelligent fan controller: provides an excellent balance between high and low speed. High density fin design: large surface for heat dissipation while overclocking. All-in-one socket support: compatible with Intel LGA 775/LGA1156/LGA1366 and AMD K8/AM2/AM2+/AM3 systems. CPU Support For AMD K8/AM2/AM2+/AM3 AMD Phenom™ II X6 Black Edition 1090T AMD Phenom™ II X6 1055T AMD Phenom™ II X4 805~965/B93~B95/900e ~905e AMD Phenom™ II X3 710~720/700e~705e/B7 3~B75 AMD Phenom™ II X2 545~555/B53~B55 AMD Athlon™ II X4 620~635/600e~605e AMD Athlon™ II X3 425~440/400e~405e AMD Athlon™ II X2 215~255/235e~240e/B2 2~B24/250u~260u AMD Phenom™ X4 9500~9950/9100e~9450 e AMD Phenom™ X3 8450~8750/8250e~8450 e AMD Athlon™ X2 up to 6400+/7850/BE-2400/5 050e AMD Athlon™ 64 up to 4000+/LE-1640 AMD Athlon™ 64 FX up to FX-62 AMD Sempron™ up to 3800+/140/LE-1300 Quad-Core AMD Opteron™ up to 1389/1224SE/1218HE For Intel LGA 1366 Core™ i7 i7-920~i7-960 Core™ i7 Extreme Edition i7-960~i7-980X For Intel LGA 1156 Core™ i7 i7-860~i7-870 Core™ i5 i5-680~i5-760/i5-750 S/i5-655K Core™ i3-530~i3-560 For Intel LGA 775 Core2 Duo up to~E8600 Core2 Extreme up to~QX9770/X6800 Core2 Quad up to~Q9650 Pentium

Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2 (RB), features a powerful fan with nine kukri-shaped blades for maintaining a lower noise level at 15dBA only. It is highly recommended to the gamers looking for overclocking potential and an improved hushed operation. The all-in-one socket support is compatible with most Intel and AMD systems. The War Machine, FENRIR EVO, utilizes unique plating technology to create dual-color gradation of heatsink allowing you to build your own cooling platform.
Features

  • 4 x 8mm heatpipes with Heat Pipe Direct Contact feature: for rapider heat conductivity.
  • 12cm ultra-silent fan with nine kukri-shaped blades: compare with the 1st version, the newly revamped fan is perfect for comprehensive cooling capacity and extremely noiseless operation at 15 dBA only.
  • PWM intelligent fan controller: provides an excellent balance between high and low speed.
  • High density fin design: large surface for heat dissipation while overclocking.
  • All-in-one socket support: compatible with Intel LGA 775/LGA1156/LGA1366 and AMD K8/AM2/AM2+/AM3 systems.

CPU Support
For AMD K8/AM2/AM2+/AM3

  • AMD Phenom™ II X6 Black Edition 1090T
  • AMD Phenom™ II X6 1055T
  • AMD Phenom™ II X4 805~965/B93~B95/900e~905e
  • AMD Phenom™ II X3 710~720/700e~705e/B73~B75
  • AMD Phenom™ II X2 545~555/B53~B55
  • AMD Athlon™ II X4 620~635/600e~605e
  • AMD Athlon™ II X3 425~440/400e~405e
  • AMD Athlon™ II X2 215~255/235e~240e/B22~B24/250u~260u
  • AMD Phenom™ X4 9500~9950/9100e~9450e
  • AMD Phenom™ X3 8450~8750/8250e~8450e
  • AMD Athlon™ X2 up to 6400+/7850/BE-2400/5050e
  • AMD Athlon™ 64 up to 4000+/LE-1640
  • AMD Athlon™ 64 FX up to FX-62
  • AMD Sempron™ up to 3800+/140/LE-1300
  • Quad-Core AMD Opteron™ up to 1389/1224SE/1218HE

For Intel LGA 1366

  • Core™ i7 i7-920~i7-960
  • Core™ i7 Extreme Edition i7-960~i7-980X

For Intel LGA 1156

  • Core™ i7 i7-860~i7-870
  • Core™ i5 i5-680~i5-760/i5-750S/i5-655K
  • Core™ i3-530~i3-560

For Intel LGA 775

  • Core2 Duo up to~E8600
  • Core2 Extreme up to~QX9770/X6800
  • Core2 Quad up to~Q9650
  • Pentium
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70273
Product Name Evercool Titan FENRIR EVO CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898595 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details