Xoxide Xigmatek - Dark Knight-S1283W CPU Cooler 70792

Description
If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record of HDT-S1283 family - powerful, outstanding, high performing and user friendly. The Black Nickel creates a very gentle and noble image, which also increases cooling performance. Like other H.D.T. series coolers, it comes with the advantage of light weight, easy installation, anti-vibration, performance and user friendly. Features: H.D.T. (Heat-pipe direct touch) technology. Back plate and Spring screw to prevent M/B bended 3pcs F8mm high performance U type heat-pipes. Overall black nickel heatsink 4pcs white LED / transparent black fan. Anti-vibration rubbers prevent Fan vibration and also absorb vibration noise Light weight. 120mm highly efficient PWM fan. SPECIFICATIONS: Product Name Dark Knight-S1283W Product Number CAC-SXHH3-U07 Dimension 120(W) x 50(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm Q´ty 3 pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 30.1 dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 600g (w/fan) Thermal Resistance 0.15 '/W
Description
If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record of HDT-S1283 family - powerful, outstanding, high performing and user friendly. The Black Nickel creates a very gentle and noble image, which also increases cooling performance. Like other H.D.T. series coolers, it comes with the advantage of light weight, easy installation, anti-vibration, performance and user friendly. Features: H.D.T. (Heat-pipe direct touch) technology. Back plate and Spring screw to prevent M/B bended 3pcs F8mm high performance U type heat-pipes. Overall black nickel heatsink 4pcs white LED / transparent black fan. Anti-vibration rubbers prevent Fan vibration and also absorb vibration noise Light weight. 120mm highly efficient PWM fan. SPECIFICATIONS: Product Name Dark Knight-S1283W Product Number CAC-SXHH3-U07 Dimension 120(W) x 50(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm Q´ty 3 pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 30.1 dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 600g (w/fan) Thermal Resistance 0.15 '/W

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - Dark Knight-S1283W CPU Cooler - 70792 - Xoxide
Malvern, PA, USA
Xigmatek - Dark Knight-S1283W CPU Cooler
70792
Xigmatek - Dark Knight-S1283W CPU Cooler 70792
If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record of HDT-S1283 family - powerful, outstanding, high performing and user friendly. The Black Nickel creates a very gentle and noble image, which also increases cooling performance. Like other H.D.T. series coolers, it comes with the advantage of light weight, easy installation, anti-vibration, performance and user friendly. Features: H.D.T. (Heat-pipe direct touch) technology. Back plate and Spring screw to prevent M/B bended 3pcs F8mm high performance U type heat-pipes. Overall black nickel heatsink 4pcs white LED / transparent black fan. Anti-vibration rubbers prevent Fan vibration and also absorb vibration noise Light weight. 120mm highly efficient PWM fan. SPECIFICATIONS: Product Name Dark Knight-S1283W Product Number CAC-SXHH3-U07 Dimension 120(W) x 50(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm Q´ty 3 pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 30.1 dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 600g (w/fan) Thermal Resistance 0.15 '/W

If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record of HDT-S1283 family - powerful, outstanding, high performing and user friendly. The Black Nickel creates a very gentle and noble image, which also increases cooling performance. Like other H.D.T. series coolers, it comes with the advantage of light weight, easy installation, anti-vibration, performance and user friendly.
Features:

  • H.D.T. (Heat-pipe direct touch) technology.
  • Back plate and Spring screw to prevent M/B bended
  • 3pcs F8mm high performance U type heat-pipes.
  • Overall black nickel heatsink
  • 4pcs white LED / transparent black fan.
  • Anti-vibration rubbers prevent Fan vibration and also absorb vibration noise
  • Light weight.
  • 120mm highly efficient PWM fan.

SPECIFICATIONS:

Product NameDark Knight-S1283W
Product NumberCAC-SXHH3-U07
Dimension120(W) x 50(D) x 159(H) mm
Heat SinkBase MaterialH.D.T. (Heat-pipes Direct Touch)
Fin MaterialAluminum Alloy
Heat-pipeSPECF8mm
Q´ty3 pcs.
FanDimension120(W) x 120(H) x 25(D) mm
Voltage Rating12V
Starting Voltage=7V
Speed1000~2200 R.P.M.
Bearing TypeLong Life Bearing
Air Flow89.45 CFM (Max.)
Air Pressure4.1 mmH2O (Max.)
Life Expectance50,000 hrs
Noise Level30.1 dBA (Max.)
Available color4 white LED
Connector4 Pin with PWM
Weight600g (w/fan)
Thermal Resistance0.15 '/W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70792
Product Name Xigmatek - Dark Knight-S1283W CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 119 mm (4.69 inch)
H 65 mm (2.56 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details