Fully equipped for maximum cooling efficiency, the Evercool HPK-10025EA CPU Cooler is an effective way to help regulate the interior temperatures of your PC. To obtain such an excellent cooling efficiency, this Evercool CPU Cooler features 4 heatpipes in 6mm and HDT Tech, as well as an extremely quiet fan that is built to provide more air flow within your system. Compatible with an impressive number of motherboards, the Evercool HPK-10025EA CPU Cooler is an ideal application for Intel Core i7 & P4 LGA775 series. Features:
4 Heatpipes in 6mm & H.D.T. Tech (Provides Outstanding Cooling Efficiency)
Application for Intel Core i7 & P4 LGA775 series
Ultra-Silent 100mm Fan (Provides More Air Flow While In Use) Compatibility:
Pentium 4 Socket T 505~571 / 620~672
Pentium D Socket T 805~840 / 915~960
Pentium 4 Processor Extreme Edition Socket T 3.73G
Core 2 Duo Processor Socket T E4300~E8600
Core 2 Extreme Processor Socket T QX6700~QX9650
Core 2 Quad Processor Socket Q6600~Q9550
Core i7 Processor I7-920~940
Core i7 Processor Extreme Edition I7-965 Specifications:
Overall Dimension: 118 x 110 x 67mm
Heat Sink Material: 4 Heatpipes + Al Fin + H.D.T. Core
Bearing Type: EL Long Life Bearing (Life Expectancy at 25°C 50000HR)
Rated Speed: 1800±15% RPM
Noise Level: <23 dBA
Rated Voltage: 12 V.DC
Weight: 320g
Fully equipped for maximum cooling efficiency, the Evercool HPK-10025EA CPU Cooler is an effective way to help regulate the interior temperatures of your PC. To obtain such an excellent cooling efficiency, this Evercool CPU Cooler features 4 heatpipes in 6mm and HDT Tech, as well as an extremely quiet fan that is built to provide more air flow within your system. Compatible with an impressive number of motherboards, the Evercool HPK-10025EA CPU Cooler is an ideal application for Intel Core i7 & P4 LGA775 series.
Features:
- 4 Heatpipes in 6mm & H.D.T. Tech (Provides Outstanding Cooling Efficiency)
- Application for Intel Core i7 & P4 LGA775 series
- Ultra-Silent 100mm Fan (Provides More Air Flow While In Use)
Compatibility:
- Pentium 4 Socket T 505~571 / 620~672
- Pentium D Socket T 805~840 / 915~960
- Pentium 4 Processor Extreme Edition Socket T 3.73G
- Core 2 Duo Processor Socket T E4300~E8600
- Core 2 Extreme Processor Socket T QX6700~QX9650
- Core 2 Quad Processor Socket Q6600~Q9550
- Core i7 Processor I7-920~940
- Core i7 Processor Extreme Edition I7-965
Specifications:
- Overall Dimension: 118 x 110 x 67mm
- Heat Sink Material: 4 Heatpipes + Al Fin + H.D.T. Core
- Bearing Type: EL Long Life Bearing (Life Expectancy at 25°C 50000HR)
- Rated Speed: 1800±15% RPM
- Noise Level: <23 dBA
- Rated Voltage: 12 V.DC
- Weight: 320g