Xoxide Evercool 3-in-1 Cooler w/ USB 2.0 Hub and 11-in-1 Card Read 12718

Description
Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful tool for people working with digital media in the field. The NP-201 also features a built-in high-speed USB2.0 hub for connecting peripherals. Triple 60mm fans provide a constant flow of fresh air to the bottom of your laptop helping with overall system stability. Easy to use, easy to transport, the NP-201 Notebook Cooler from EverCool is the perfect choice for your laptop! Specifications: Fans: 3x 60x10mm 1800-2800RPM Card Reader Format: CF Type I, CF Type II, IBM Micro Drive, Smart Media, Secure Digital, Multi Media Card, Memory Stick Pro, Memory Stick Duo, Memory Stick ROM Dimensions: 325 x 265 x 27.8mm
Description
Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful tool for people working with digital media in the field. The NP-201 also features a built-in high-speed USB2.0 hub for connecting peripherals. Triple 60mm fans provide a constant flow of fresh air to the bottom of your laptop helping with overall system stability. Easy to use, easy to transport, the NP-201 Notebook Cooler from EverCool is the perfect choice for your laptop! Specifications: Fans: 3x 60x10mm 1800-2800RPM Card Reader Format: CF Type I, CF Type II, IBM Micro Drive, Smart Media, Secure Digital, Multi Media Card, Memory Stick Pro, Memory Stick Duo, Memory Stick ROM Dimensions: 325 x 265 x 27.8mm

Suppliers

Company
Product
Description
Supplier Links
Evercool 3-in-1 Cooler w/ USB 2.0 Hub and 11-in-1 Card Read - 12718 - Xoxide
Malvern, PA, USA
Evercool 3-in-1 Cooler w/ USB 2.0 Hub and 11-in-1 Card Read
12718
Evercool 3-in-1 Cooler w/ USB 2.0 Hub and 11-in-1 Card Read 12718
Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful tool for people working with digital media in the field. The NP-201 also features a built-in high-speed USB2.0 hub for connecting peripherals. Triple 60mm fans provide a constant flow of fresh air to the bottom of your laptop helping with overall system stability. Easy to use, easy to transport, the NP-201 Notebook Cooler from EverCool is the perfect choice for your laptop! Specifications: Fans: 3x 60x10mm 1800-2800RPM Card Reader Format: CF Type I, CF Type II, IBM Micro Drive, Smart Media, Secure Digital, Multi Media Card, Memory Stick Pro, Memory Stick Duo, Memory Stick ROM Dimensions: 325 x 265 x 27.8mm

Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful tool for people working with digital media in the field.
The NP-201 also features a built-in high-speed USB2.0 hub for connecting peripherals. Triple 60mm fans provide a constant flow of fresh air to the bottom of your laptop helping with overall system stability. Easy to use, easy to transport, the NP-201 Notebook Cooler from EverCool is the perfect choice for your laptop!
Specifications:

  • Fans: 3x 60x10mm 1800-2800RPM
  • Card Reader Format: CF Type I, CF Type II, IBM Micro Drive, Smart Media, Secure Digital, Multi Media Card, Memory Stick Pro, Memory Stick Duo, Memory Stick ROM
  • Dimensions: 325 x 265 x 27.8mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12718
Product Name Evercool 3-in-1 Cooler w/ USB 2.0 Hub and 11-in-1 Card Read
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details