Xoxide Thermalright HR-07 TRIO Memory Cooler - Type L 130983

Description
Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. With the ability to install 6DIMM, the HR-07 TRIO is made to easily extend the life expectancy of your memory module. Built to accommodate the serious modding enthusiast, the HR-07 Type L can support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type L" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks (for Fast & Efficient Cooling) Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No Tools Necessary (Allowing Easy Installation) Keeps Manufacturer’s Warranty Intact Without Voiding It Supports triple-channel Mode. Option to install on all four memory slots Specifications: Model: HR-07 TRIO (L) Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)
Description
Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. With the ability to install 6DIMM, the HR-07 TRIO is made to easily extend the life expectancy of your memory module. Built to accommodate the serious modding enthusiast, the HR-07 Type L can support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type L" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks (for Fast & Efficient Cooling) Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No Tools Necessary (Allowing Easy Installation) Keeps Manufacturer’s Warranty Intact Without Voiding It Supports triple-channel Mode. Option to install on all four memory slots Specifications: Model: HR-07 TRIO (L) Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)

Suppliers

Company
Product
Description
Supplier Links
Thermalright HR-07 TRIO Memory Cooler - Type L - 130983 - Xoxide
Malvern, PA, USA
Thermalright HR-07 TRIO Memory Cooler - Type L
130983
Thermalright HR-07 TRIO Memory Cooler - Type L 130983
Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. With the ability to install 6DIMM, the HR-07 TRIO is made to easily extend the life expectancy of your memory module. Built to accommodate the serious modding enthusiast, the HR-07 Type L can support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type L" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it. Features: Double heatpipes to double heatsinks (for Fast & Efficient Cooling) Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories No Tools Necessary (Allowing Easy Installation) Keeps Manufacturer’s Warranty Intact Without Voiding It Supports triple-channel Mode. Option to install on all four memory slots Specifications: Model: HR-07 TRIO (L) Dimensions: 128 x 19 x 85.28mm (High Version) Weight: 85g (High Version)

Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes double heatpipes that connect to double heatsinks, allowing clean and efficient cooling to run rapidly throughout your PC. With the ability to install 6DIMM, the HR-07 TRIO is made to easily extend the life expectancy of your memory module.
Built to accommodate the serious modding enthusiast, the HR-07 Type L can support triple-channel Mode, and even features the option to install onto all four of it's memory slots. This Thermalright cooler is vastly compatible with multiple types of memory, and also includes proprietary through-holes on each of it's fins, which provides effective ventilation in passive mode. To sweeten it's support, this "Type L" Thermalright HR-07 TRIO Memory Cooler can be installed without the use of tools, allowing you to keep the manufacturer's warranty intact without having to worry about voiding it.
Features:

  • Double heatpipes to double heatsinks (for Fast & Efficient Cooling)
  • Proprietary through holes on every fin for efficient ventilation in passive mode
  • Vast compatibility across multiple types of memories
  • No Tools Necessary (Allowing Easy Installation)
  • Keeps Manufacturer’s Warranty Intact Without Voiding It
  • Supports triple-channel Mode. Option to install on all four memory slots

Specifications:

  • Model: HR-07 TRIO (L)
  • Dimensions: 128 x 19 x 85.28mm (High Version)
  • Weight: 85g (High Version)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130983
Product Name Thermalright HR-07 TRIO Memory Cooler - Type L
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Relay Heatsinks - 9032955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details