Xoxide Xigmatek - Aegir Double Layer CPU Cooler 70783

Description
Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the 2*F6mm Heat-pipes on the 2nd layer, it is launched as a "World Exclusive Technology Cooler" but also outstanding and great performance. It is compatibility with Intel LGA 775 / 1155 / 1156 / 1366 & AMD Socket AM2/AM3. This provides a higher intake volume, and giving you coolers with optimum airflow, featuring unique dual fan cooling design. Features: H.D.T. (Heat-pipe direct touch) technology. Support for LGA775/1156/1366; AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. Double layer HDT & Double performance. 2pcs F8mm & 4pcs F6mm high performance heat-pipes. PWM fan to adjust the power of the fan efficiently. Anti-vibration rubbers prevent vibration and absorb noise. Mounting system, Spring-Screw and consolidate back plate. Friendly installation. SPECIFICATIONS: Product Name Aegir SD128264 Product Number CAC-SXHH6-U02 Dimension 130(W) x 66.4(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm & F6mm Q´ty 2pcs. & 4pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Start Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 20dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 670g (w/o fan) Thermal Resistance 0.13 '/W
Description
Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the 2*F6mm Heat-pipes on the 2nd layer, it is launched as a "World Exclusive Technology Cooler" but also outstanding and great performance. It is compatibility with Intel LGA 775 / 1155 / 1156 / 1366 & AMD Socket AM2/AM3. This provides a higher intake volume, and giving you coolers with optimum airflow, featuring unique dual fan cooling design. Features: H.D.T. (Heat-pipe direct touch) technology. Support for LGA775/1156/1366; AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. Double layer HDT & Double performance. 2pcs F8mm & 4pcs F6mm high performance heat-pipes. PWM fan to adjust the power of the fan efficiently. Anti-vibration rubbers prevent vibration and absorb noise. Mounting system, Spring-Screw and consolidate back plate. Friendly installation. SPECIFICATIONS: Product Name Aegir SD128264 Product Number CAC-SXHH6-U02 Dimension 130(W) x 66.4(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm & F6mm Q´ty 2pcs. & 4pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Start Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 20dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 670g (w/o fan) Thermal Resistance 0.13 '/W

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - Aegir Double Layer CPU Cooler - 70783 - Xoxide
Malvern, PA, USA
Xigmatek - Aegir Double Layer CPU Cooler
70783
Xigmatek - Aegir Double Layer CPU Cooler 70783
Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the 2*F6mm Heat-pipes on the 2nd layer, it is launched as a "World Exclusive Technology Cooler" but also outstanding and great performance. It is compatibility with Intel LGA 775 / 1155 / 1156 / 1366 & AMD Socket AM2/AM3. This provides a higher intake volume, and giving you coolers with optimum airflow, featuring unique dual fan cooling design. Features: H.D.T. (Heat-pipe direct touch) technology. Support for LGA775/1156/1366; AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. Double layer HDT & Double performance. 2pcs F8mm & 4pcs F6mm high performance heat-pipes. PWM fan to adjust the power of the fan efficiently. Anti-vibration rubbers prevent vibration and absorb noise. Mounting system, Spring-Screw and consolidate back plate. Friendly installation. SPECIFICATIONS: Product Name Aegir SD128264 Product Number CAC-SXHH6-U02 Dimension 130(W) x 66.4(D) x 159(H) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F8mm & F6mm Q´ty 2pcs. & 4pcs. Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Start Voltage =7V Speed 1000~2200 R.P.M. Bearing Type Long Life Bearing Air Flow 89.45 CFM (Max.) Air Pressure 4.1 mmH2O (Max.) Life Expectance 50,000 hrs Noise Level 20dBA (Max.) Available color 4 white LED Connector 4 Pin with PWM Weight 670g (w/o fan) Thermal Resistance 0.13 '/W

Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the 2*F6mm Heat-pipes on the 2nd layer, it is launched as a "World Exclusive Technology Cooler" but also outstanding and great performance. It is compatibility with Intel LGA 775 / 1155 / 1156 / 1366 & AMD Socket AM2/AM3. This provides a higher intake volume, and giving you coolers with optimum airflow, featuring unique dual fan cooling design.
Features:

  • H.D.T. (Heat-pipe direct touch) technology.
  • Support for LGA775/1156/1366; AM2/AM2+/AM3.
  • Dual fan installed option and Anti-vibration rubbers attached.
  • Double layer HDT & Double performance.
  • 2pcs F8mm & 4pcs F6mm high performance heat-pipes.
  • PWM fan to adjust the power of the fan efficiently.
  • Anti-vibration rubbers prevent vibration and absorb noise.
  • Mounting system, Spring-Screw and consolidate back plate.
  • Friendly installation.

SPECIFICATIONS:

Product NameAegir SD128264
Product NumberCAC-SXHH6-U02
Dimension130(W) x 66.4(D) x 159(H) mm
Heat SinkBase MaterialH.D.T. (Heat-pipes Direct Touch)
Fin MaterialAluminum Alloy
Heat-pipeSPECF8mm & F6mm
Q´ty2pcs. & 4pcs.
FanDimension120(W) x 120(H) x 25(D) mm
Voltage Rating12V
Start Voltage=7V
Speed1000~2200 R.P.M.
Bearing TypeLong Life Bearing
Air Flow89.45 CFM (Max.)
Air Pressure4.1 mmH2O (Max.)
Life Expectance50,000 hrs
Noise Level20dBA (Max.)
Available color4 white LED
Connector4 Pin with PWM
Weight670g (w/o fan)
Thermal Resistance0.13 '/W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70783
Product Name Xigmatek - Aegir Double Layer CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846732 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 22 mm (0.8661 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details