Xoxide Xigmatek - Apache II EPCD903 CPU Cooler 70789

Description
Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD903 more value added. Features: Silent cooling with new powerful 90mm fan. Large dissipating area provides outstanding cooling performance PWM function to make cooler more efficient. Transparent color fan blade. Easy to install: LGA 775 /1155/1156; AMD K8/AM2/AM3 clip. SPECIFICATIONS: Product Name Apache-II EP-CD903 Product Number CAC-D9IA0-U05 Base Material Aluminum Fin Material Aluminum alloy Fan Dimension 92×92×25mm Voltage Rating (V) 12V Rated Current (V) 0.19±0.02 Amp Speed (R.P.M.) 1200~2500 RPM Bearing Type Hydraumatic Air Flow 36.8CFM Noise Level 20 dBA Connector 4 pin Dimension 112 × 110× 57 mm Thermal Resistance 0.23 °C /W Weight 285g
Description
Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD903 more value added. Features: Silent cooling with new powerful 90mm fan. Large dissipating area provides outstanding cooling performance PWM function to make cooler more efficient. Transparent color fan blade. Easy to install: LGA 775 /1155/1156; AMD K8/AM2/AM3 clip. SPECIFICATIONS: Product Name Apache-II EP-CD903 Product Number CAC-D9IA0-U05 Base Material Aluminum Fin Material Aluminum alloy Fan Dimension 92×92×25mm Voltage Rating (V) 12V Rated Current (V) 0.19±0.02 Amp Speed (R.P.M.) 1200~2500 RPM Bearing Type Hydraumatic Air Flow 36.8CFM Noise Level 20 dBA Connector 4 pin Dimension 112 × 110× 57 mm Thermal Resistance 0.23 °C /W Weight 285g

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - Apache II EPCD903 CPU Cooler - 70789 - Xoxide
Malvern, PA, USA
Xigmatek - Apache II EPCD903 CPU Cooler
70789
Xigmatek - Apache II EPCD903 CPU Cooler 70789
Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD903 more value added. Features: Silent cooling with new powerful 90mm fan. Large dissipating area provides outstanding cooling performance PWM function to make cooler more efficient. Transparent color fan blade. Easy to install: LGA 775 /1155/1156; AMD K8/AM2/AM3 clip. SPECIFICATIONS: Product Name Apache-II EP-CD903 Product Number CAC-D9IA0-U05 Base Material Aluminum Fin Material Aluminum alloy Fan Dimension 92×92×25mm Voltage Rating (V) 12V Rated Current (V) 0.19±0.02 Amp Speed (R.P.M.) 1200~2500 RPM Bearing Type Hydraumatic Air Flow 36.8CFM Noise Level 20 dBA Connector 4 pin Dimension 112 × 110× 57 mm Thermal Resistance 0.23 °C /W Weight 285g

Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD903 more value added.
Features:

  • Silent cooling with new powerful 90mm fan.
  • Large dissipating area provides outstanding cooling performance
  • PWM function to make cooler more efficient.
  • Transparent color fan blade.
  • Easy to install: LGA 775 /1155/1156; AMD K8/AM2/AM3 clip.

SPECIFICATIONS:

Product NameApache-II EP-CD903
Product NumberCAC-D9IA0-U05
Base MaterialAluminum
Fin MaterialAluminum alloy
FanDimension92×92×25mm
Voltage Rating (V)12V
Rated Current (V)0.19±0.02 Amp
Speed (R.P.M.)1200~2500 RPM
Bearing TypeHydraumatic
Air Flow36.8CFM
Noise Level20 dBA
Connector4 pin
Dimension112 × 110× 57 mm
Thermal Resistance0.23 °C /W
Weight285g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70789
Product Name Xigmatek - Apache II EPCD903 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1263113 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 34 mm (1.36 inch)
W 34.5 mm (1.36 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details