The Freezer 13 carries the legacy of the renowned Freezer 7 Pro Rev.2. With all together 8 high-performance heatpipes the cooler brings 200 Watts cooling performance – enough to cool down every current CPU. While doing so it is extremely silent. Superior Cooling Capacity With detailed engineering design, the Freezer 13 comprises of four U-shaped high performance heatpipes and 45 efficiently formed aluminum fins. The maximum cooling capacity for this cooler is 200W and is able to dissipate massive heat that is produced in high-end CPUS, such as Intel Core i7. Ultra Quiet Operated with a 92mm PWM fan, the entire running operation remains whisper quiet, even at full load. The fan speed normally runs from 600 to 2000 RPM, which is sufficient to maintain your CPU at ideal temperature. Multi Compatibility The Freezer 13 features wide compatibility with AMD and Intel sockets. Its simple mounting system is designed to fit all current CPU platforms which makes this cooler to have a broad usability and brings overclocking to a new level Easy Installation The unique mounting system via push pins offers excellent stability and is applicable within seconds. The pre-applied ARCTIC MX-4 thermal compound makes the installation a quick and clean process. Specification:
Dimensions (Packaging)
123 L x 96 W x 130 H mm
Fan (mm)
92
Cooling Capacity (Watts)
200
Rated Fan Speed
600 - 2000 RPM, (PWM Controlled)
Airflow
36,4 CFM / 61.8 m³/h
itemnumber
UCACO-FZ130-BL
UPC
0872767003781
Weight
0.8 kg
The Freezer 13 carries the legacy of the renowned Freezer 7 Pro Rev.2. With all together 8 high-performance heatpipes the cooler brings 200 Watts cooling performance – enough to cool down every current CPU. While doing so it is extremely silent.
Superior Cooling Capacity
With detailed engineering design, the Freezer 13 comprises of four U-shaped high performance heatpipes and 45 efficiently formed aluminum fins. The maximum cooling capacity for this cooler is 200W and is able to dissipate massive heat that is produced in high-end CPUS, such as Intel Core i7.
Ultra Quiet
Operated with a 92mm PWM fan, the entire running operation remains whisper quiet, even at full load. The fan speed normally runs from 600 to 2000 RPM, which is sufficient to maintain your CPU at ideal temperature.
Multi Compatibility
The Freezer 13 features wide compatibility with AMD and Intel sockets. Its simple mounting system is designed to fit all current CPU platforms which makes this cooler to have a broad usability and brings overclocking to a new level
Easy Installation
The unique mounting system via push pins offers excellent stability and is applicable within seconds. The pre-applied ARCTIC MX-4 thermal compound makes the installation a quick and clean process.
Specification:
| Dimensions (Packaging) | 123 L x 96 W x 130 H mm |
| Fan (mm) | 92 |
| Cooling Capacity (Watts) | 200 |
| Rated Fan Speed | 600 - 2000 RPM, (PWM Controlled) |
| Airflow | 36,4 CFM / 61.8 m³/h |
| itemnumber | UCACO-FZ130-BL |
| UPC | 0872767003781 |
| Weight | 0.8 kg |