Xoxide Evercool Silver Knight CPU Watercooler 12440

Description
Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution for you? The Silver Knight by Evercool is a self-contained water cooling solution for your CPU! It uses 8mm copper pipes injected with antifreeze to maximize conduction of heat to the dissipation fins. The fan itself is extremely quiet, and has a built-in "silent overclock switch" you can use to adjust the fan speed. Specifications: Dimensions: 130 x 126.5 x 165mm Fan Size: 92 x 92 x 25mm Heatsink Material: Copper + Aluminum Fan Speed: 1800~2600 +/-10% RPM Ever Lubricate bearing type (long life) Weight: 960g Fits AMD sockets 754, 939, 940 and Intel socket LGA775
Description
Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution for you? The Silver Knight by Evercool is a self-contained water cooling solution for your CPU! It uses 8mm copper pipes injected with antifreeze to maximize conduction of heat to the dissipation fins. The fan itself is extremely quiet, and has a built-in "silent overclock switch" you can use to adjust the fan speed. Specifications: Dimensions: 130 x 126.5 x 165mm Fan Size: 92 x 92 x 25mm Heatsink Material: Copper + Aluminum Fan Speed: 1800~2600 +/-10% RPM Ever Lubricate bearing type (long life) Weight: 960g Fits AMD sockets 754, 939, 940 and Intel socket LGA775

Suppliers

Company
Product
Description
Supplier Links
Evercool Silver Knight CPU Watercooler - 12440 - Xoxide
Malvern, PA, USA
Evercool Silver Knight CPU Watercooler
12440
Evercool Silver Knight CPU Watercooler 12440
Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution for you? The Silver Knight by Evercool is a self-contained water cooling solution for your CPU! It uses 8mm copper pipes injected with antifreeze to maximize conduction of heat to the dissipation fins. The fan itself is extremely quiet, and has a built-in "silent overclock switch" you can use to adjust the fan speed. Specifications: Dimensions: 130 x 126.5 x 165mm Fan Size: 92 x 92 x 25mm Heatsink Material: Copper + Aluminum Fan Speed: 1800~2600 +/-10% RPM Ever Lubricate bearing type (long life) Weight: 960g Fits AMD sockets 754, 939, 940 and Intel socket LGA775

Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution for you? The Silver Knight by Evercool is a self-contained water cooling solution for your CPU! It uses 8mm copper pipes injected with antifreeze to maximize conduction of heat to the dissipation fins. The fan itself is extremely quiet, and has a built-in "silent overclock switch" you can use to adjust the fan speed.
Specifications:

  • Dimensions: 130 x 126.5 x 165mm
  • Fan Size: 92 x 92 x 25mm
  • Heatsink Material: Copper + Aluminum
  • Fan Speed: 1800~2600 +/-10% RPM
  • Ever Lubricate bearing type (long life)
  • Weight: 960g Fits AMD sockets 754, 939, 940 and Intel socket LGA775
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12440
Product Name Evercool Silver Knight CPU Watercooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 8670969 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 12 mm (0.4724 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details