Xoxide Kingwin Revolution RVT-12025D Heatpipe CPU Cooler 14189

Description
Are you prepared to reach the highest pinnacle of cooling? Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their revolutionary new H.D.T. (Heat Pipe-Direct Touch) technology, the RVT-12025D allows a much quicker transport of heat from the CPU to the air. Lightweight and easy to install, the Kingwin Revolution RVT-12025D provides the ultimate delivery of that cool, refreshing air your hardware needs to beat the heat...while you do some beating of your own on those snotty 13-year-olds that are always clogging up your favorite online multiplayer. Frag 'em a few times for us. Features Intel: Socket 775 CPU, Core 2 Extreme/Quad/Duo, Pentium Extreme Edition/D, Celeron D. AMD: Socket AM2/754/939/940 CPU, Athlon 64/FX/X2, Opteron, Sempron. Heat-pipe Direct Touch Technology (H.D.T.) Technology. Particular raised-point on heatsink fin design. Anti-Vibration Rubber. 3 pcs High Performance U Type Heat-Pipe Direct Touch w/ CPU. Light Weight. High Performance & Easy Installation. 120 mm High Efficient PWM Fan. 3 in 1 Application: LGA775 push-pin/K8 & AM2 Tool-Less Clip. Specifications: Model: RVT-12025D Fan speed: 800~1500 RPM Fan size: 120(L) x 120(H) x 25(W) mm PWM Fan Bearing type: Rifle bearing Noise level: 19.6~32.4 dBA Max air flow: 65.1~81.3 CFM Heatsink dimension: 145(L) x 150(H) x 129(W) mm Heatsink material: Aluminum w/ copper base Weight: 663 g (w/fan) Rated voltage: 12 VDC Thermal resistance: 0.15 C/W Life expectancy: 50,000 hrs Connector: 4 Pin with PWM
Description
Are you prepared to reach the highest pinnacle of cooling? Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their revolutionary new H.D.T. (Heat Pipe-Direct Touch) technology, the RVT-12025D allows a much quicker transport of heat from the CPU to the air. Lightweight and easy to install, the Kingwin Revolution RVT-12025D provides the ultimate delivery of that cool, refreshing air your hardware needs to beat the heat...while you do some beating of your own on those snotty 13-year-olds that are always clogging up your favorite online multiplayer. Frag 'em a few times for us. Features Intel: Socket 775 CPU, Core 2 Extreme/Quad/Duo, Pentium Extreme Edition/D, Celeron D. AMD: Socket AM2/754/939/940 CPU, Athlon 64/FX/X2, Opteron, Sempron. Heat-pipe Direct Touch Technology (H.D.T.) Technology. Particular raised-point on heatsink fin design. Anti-Vibration Rubber. 3 pcs High Performance U Type Heat-Pipe Direct Touch w/ CPU. Light Weight. High Performance & Easy Installation. 120 mm High Efficient PWM Fan. 3 in 1 Application: LGA775 push-pin/K8 & AM2 Tool-Less Clip. Specifications: Model: RVT-12025D Fan speed: 800~1500 RPM Fan size: 120(L) x 120(H) x 25(W) mm PWM Fan Bearing type: Rifle bearing Noise level: 19.6~32.4 dBA Max air flow: 65.1~81.3 CFM Heatsink dimension: 145(L) x 150(H) x 129(W) mm Heatsink material: Aluminum w/ copper base Weight: 663 g (w/fan) Rated voltage: 12 VDC Thermal resistance: 0.15 C/W Life expectancy: 50,000 hrs Connector: 4 Pin with PWM

Suppliers

Company
Product
Description
Supplier Links
Kingwin Revolution RVT-12025D Heatpipe CPU Cooler - 14189 - Xoxide
Malvern, PA, USA
Kingwin Revolution RVT-12025D Heatpipe CPU Cooler
14189
Kingwin Revolution RVT-12025D Heatpipe CPU Cooler 14189
Are you prepared to reach the highest pinnacle of cooling? Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their revolutionary new H.D.T. (Heat Pipe-Direct Touch) technology, the RVT-12025D allows a much quicker transport of heat from the CPU to the air. Lightweight and easy to install, the Kingwin Revolution RVT-12025D provides the ultimate delivery of that cool, refreshing air your hardware needs to beat the heat...while you do some beating of your own on those snotty 13-year-olds that are always clogging up your favorite online multiplayer. Frag 'em a few times for us. Features Intel: Socket 775 CPU, Core 2 Extreme/Quad/Duo, Pentium Extreme Edition/D, Celeron D. AMD: Socket AM2/754/939/940 CPU, Athlon 64/FX/X2, Opteron, Sempron. Heat-pipe Direct Touch Technology (H.D.T.) Technology. Particular raised-point on heatsink fin design. Anti-Vibration Rubber. 3 pcs High Performance U Type Heat-Pipe Direct Touch w/ CPU. Light Weight. High Performance & Easy Installation. 120 mm High Efficient PWM Fan. 3 in 1 Application: LGA775 push-pin/K8 & AM2 Tool-Less Clip. Specifications: Model: RVT-12025D Fan speed: 800~1500 RPM Fan size: 120(L) x 120(H) x 25(W) mm PWM Fan Bearing type: Rifle bearing Noise level: 19.6~32.4 dBA Max air flow: 65.1~81.3 CFM Heatsink dimension: 145(L) x 150(H) x 129(W) mm Heatsink material: Aluminum w/ copper base Weight: 663 g (w/fan) Rated voltage: 12 VDC Thermal resistance: 0.15 C/W Life expectancy: 50,000 hrs Connector: 4 Pin with PWM

Are you prepared to reach the highest pinnacle of cooling?
Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their revolutionary new H.D.T. (Heat Pipe-Direct Touch) technology, the RVT-12025D allows a much quicker transport of heat from the CPU to the air.
Lightweight and easy to install, the Kingwin Revolution RVT-12025D provides the ultimate delivery of that cool, refreshing air your hardware needs to beat the heat...while you do some beating of your own on those snotty 13-year-olds that are always clogging up your favorite online multiplayer.
Frag 'em a few times for us.
Features

  • Intel: Socket 775 CPU, Core 2 Extreme/Quad/Duo, Pentium Extreme Edition/D, Celeron D.
  • AMD: Socket AM2/754/939/940 CPU, Athlon 64/FX/X2, Opteron, Sempron.
  • Heat-pipe Direct Touch Technology (H.D.T.) Technology.
  • Particular raised-point on heatsink fin design.
  • Anti-Vibration Rubber.
  • 3 pcs High Performance U Type Heat-Pipe Direct Touch w/ CPU.
  • Light Weight.
  • High Performance & Easy Installation.
  • 120 mm High Efficient PWM Fan.
  • 3 in 1 Application: LGA775 push-pin/K8 & AM2 Tool-Less Clip.

Specifications:

  • Model: RVT-12025D
  • Fan speed: 800~1500 RPM
  • Fan size: 120(L) x 120(H) x 25(W) mm PWM Fan
  • Bearing type: Rifle bearing
  • Noise level: 19.6~32.4 dBA
  • Max air flow: 65.1~81.3 CFM
  • Heatsink dimension: 145(L) x 150(H) x 129(W) mm
  • Heatsink material: Aluminum w/ copper base
  • Weight: 663 g (w/fan)
  • Rated voltage: 12 VDC
  • Thermal resistance: 0.15 C/W
  • Life expectancy: 50,000 hrs
  • Connector: 4 Pin with PWM
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 14189
Product Name Kingwin Revolution RVT-12025D Heatpipe CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details