Xoxide XCM Xbox 360 Twin Fan Core Cooler v2 - Blue LED 41006

Description
Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a cool Blue LED that illuminates the interior of the entire console, which should easily catch the attention of your fellow gamers. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Cool Blue LED Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)
Description
Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a cool Blue LED that illuminates the interior of the entire console, which should easily catch the attention of your fellow gamers. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Cool Blue LED Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)

Suppliers

Company
Product
Description
Supplier Links
XCM Xbox 360 Twin Fan Core Cooler v2 - Blue LED - 41006 - Xoxide
Malvern, PA, USA
XCM Xbox 360 Twin Fan Core Cooler v2 - Blue LED
41006
XCM Xbox 360 Twin Fan Core Cooler v2 - Blue LED 41006
Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a cool Blue LED that illuminates the interior of the entire console, which should easily catch the attention of your fellow gamers. Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating. Features: Cool Blue LED Full Support for Gaming Console Powerful & Efficient Dual-Fan Cooling Provides Direct Cooling of Core (CPU & GPU)

Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. This second version of the Twin Fan Core Cooler features a cool Blue LED that illuminates the interior of the entire console, which should easily catch the attention of your fellow gamers.
Both efficient and powerful, the XCM Xbox 360 Twin Fan Core Cooler is capable of directly cooling down the temperature from the core (CPU and GPU) of the 360 console. This is a huge upgrade from other external 360 fans, which can only cool the temperature of the Xbox 360's outer surface, making them useless to combat CPU/GPU overheating.
Features:

  • Cool Blue LED
  • Full Support for Gaming Console
  • Powerful & Efficient Dual-Fan Cooling
  • Provides Direct Cooling of Core (CPU & GPU)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 41006
Product Name XCM Xbox 360 Twin Fan Core Cooler v2 - Blue LED
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033096 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details