Xoxide Deepcool Gamer Storm CPU Cooler 70465

Description
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Mirror polished copper base gives perfect contact with the CPU surface. 120x120x25mm PWM fan offers a perfect balance between airflow and noise. Uniquely designed fan made of special material, modding looking. 48 pieces of aluminum fins with big surface dissipate heat efficiently. De-vibration rubber buckles absorb operating noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Tool free installation. 150W solution, a perfect choice for overclockers. Application For Intel Socket 150W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 140W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 134X98X158mm Fan Dimension 120X120X25mm Net Weight 1189g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)
Description
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Mirror polished copper base gives perfect contact with the CPU surface. 120x120x25mm PWM fan offers a perfect balance between airflow and noise. Uniquely designed fan made of special material, modding looking. 48 pieces of aluminum fins with big surface dissipate heat efficiently. De-vibration rubber buckles absorb operating noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Tool free installation. 150W solution, a perfect choice for overclockers. Application For Intel Socket 150W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 140W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 134X98X158mm Fan Dimension 120X120X25mm Net Weight 1189g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Gamer Storm CPU Cooler - 70465 - Xoxide
Malvern, PA, USA
Deepcool Gamer Storm CPU Cooler
70465
Deepcool Gamer Storm CPU Cooler 70465
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Mirror polished copper base gives perfect contact with the CPU surface. 120x120x25mm PWM fan offers a perfect balance between airflow and noise. Uniquely designed fan made of special material, modding looking. 48 pieces of aluminum fins with big surface dissipate heat efficiently. De-vibration rubber buckles absorb operating noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Tool free installation. 150W solution, a perfect choice for overclockers. Application For Intel Socket 150W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 140W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 134X98X158mm Fan Dimension 120X120X25mm Net Weight 1189g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)

Features

  • Equipped with multiple clips to support Intel LGA1366/1155/1156/775 and AMD AM3/AM2+/AM2.
  • 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
  • Mirror polished copper base gives perfect contact with the CPU surface.
  • 120x120x25mm PWM fan offers a perfect balance between airflow and noise.
  • Uniquely designed fan made of special material, modding looking.
  • 48 pieces of aluminum fins with big surface dissipate heat efficiently.
  • De-vibration rubber buckles absorb operating noise maximumly.
  • Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
  • Tool free installation.
  • 150W solution, a perfect choice for overclockers.

Application For

Intel Socket 150W
LGA1366/LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 140W
AM3/AM2/AM2+
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:

Overall Dimension134X98X158mm
Fan Dimension120X120X25mm
Net Weight1189g
Bearing TypeHydro Bearing
Rated Voltage12VDC
Operating Voltage10.8~13.2VDC
Started Voltage7VDC
Rated Current0.13±10%A(MAX)
Power Input1.56W
FAN Speed500±200~1500±10%RPM
MAX.Air Flow66.3CFM
Noise17.8~27.6dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70465
Product Name Deepcool Gamer Storm CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 2342542 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 88 mm (3.46 inch)
H 35 mm (1.38 inch)
View Details