Xoxide Evercool 5.25in Cross Flow Fan Hard Drive Cooler 12727

Description
Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates up to 100CFM! Damn son! Mounting in a standard 5.25" drive bay, the EC-HDAC is compatible with any standard 3.5" hard drive. It features a blue backlit LCD temperature display to keep you up to tabs with your system's status and even features an easy to clean untable filter!!! With the ability to dissipate large amounts of heat and take a bite out of your drives vibrations, you will see a much more stable and reliable system with the EC-HDAC from Evercool. Features: Easy to clean untable filter Mounts in single 5.25" drive bay Blue backlit LCD temperature panel Fits all standard 3.5" hard drives Unique turbine cross-flow fan provides uber-airflow Specifications: Chassis Material: Aluminum Fan Dimensions: 149 x 42 x 48mm Bearing Type: Dual Ball Bearing Speed: 2000~3700RPM Noise: <18dBA Air Flow: 53.2~100CFM Rated Voltage: 12VDC Weight: 750g Dimensions: 193 x 149 x 42mm
Description
Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates up to 100CFM! Damn son! Mounting in a standard 5.25" drive bay, the EC-HDAC is compatible with any standard 3.5" hard drive. It features a blue backlit LCD temperature display to keep you up to tabs with your system's status and even features an easy to clean untable filter!!! With the ability to dissipate large amounts of heat and take a bite out of your drives vibrations, you will see a much more stable and reliable system with the EC-HDAC from Evercool. Features: Easy to clean untable filter Mounts in single 5.25" drive bay Blue backlit LCD temperature panel Fits all standard 3.5" hard drives Unique turbine cross-flow fan provides uber-airflow Specifications: Chassis Material: Aluminum Fan Dimensions: 149 x 42 x 48mm Bearing Type: Dual Ball Bearing Speed: 2000~3700RPM Noise: <18dBA Air Flow: 53.2~100CFM Rated Voltage: 12VDC Weight: 750g Dimensions: 193 x 149 x 42mm

Suppliers

Company
Product
Description
Supplier Links
Evercool 5.25in Cross Flow Fan Hard Drive Cooler - 12727 - Xoxide
Malvern, PA, USA
Evercool 5.25in Cross Flow Fan Hard Drive Cooler
12727
Evercool 5.25in Cross Flow Fan Hard Drive Cooler 12727
Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates up to 100CFM! Damn son! Mounting in a standard 5.25" drive bay, the EC-HDAC is compatible with any standard 3.5" hard drive. It features a blue backlit LCD temperature display to keep you up to tabs with your system's status and even features an easy to clean untable filter!!! With the ability to dissipate large amounts of heat and take a bite out of your drives vibrations, you will see a much more stable and reliable system with the EC-HDAC from Evercool. Features: Easy to clean untable filter Mounts in single 5.25" drive bay Blue backlit LCD temperature panel Fits all standard 3.5" hard drives Unique turbine cross-flow fan provides uber-airflow Specifications: Chassis Material: Aluminum Fan Dimensions: 149 x 42 x 48mm Bearing Type: Dual Ball Bearing Speed: 2000~3700RPM Noise: <18dBA Air Flow: 53.2~100CFM Rated Voltage: 12VDC Weight: 750g Dimensions: 193 x 149 x 42mm

Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates up to 100CFM! Damn son!
Mounting in a standard 5.25" drive bay, the EC-HDAC is compatible with any standard 3.5" hard drive. It features a blue backlit LCD temperature display to keep you up to tabs with your system's status and even features an easy to clean untable filter!!! With the ability to dissipate large amounts of heat and take a bite out of your drives vibrations, you will see a much more stable and reliable system with the EC-HDAC from Evercool.
Features:

  • Easy to clean untable filter
  • Mounts in single 5.25" drive bay
  • Blue backlit LCD temperature panel
  • Fits all standard 3.5" hard drives
  • Unique turbine cross-flow fan provides uber-airflow

Specifications:

  • Chassis Material: Aluminum
  • Fan Dimensions: 149 x 42 x 48mm
  • Bearing Type: Dual Ball Bearing
  • Speed: 2000~3700RPM
  • Noise: <18dBA
  • Air Flow: 53.2~100CFM
  • Rated Voltage: 12VDC
  • Weight: 750g
  • Dimensions: 193 x 149 x 42mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12727
Product Name Evercool 5.25in Cross Flow Fan Hard Drive Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 8670907 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 3 mm (0.1181 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details