Xoxide Cooler Master HAF X Case 90384

Description
It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! Boasting such features as front-panel USB 3.0 ports and a whopping 9 expansion slots (crucial for those 4-way SLI or CrossFire setups!), this case sits at the bleeding-edge of prosumer computer technology. With a tank-like exterior design, this 23.2" x 9.1" x 21.7" behemoth can support motherboards from MicroATX all the way up to E-ATX (sorry guys, it won't support the EVGA Classified SR2's mammoth frame) and it'll look good doing it. Don't believe us? Just take a look at the sleek all-black interior. Theres a nice-sized cutout on the motherboard tray to allow for easy installation of coolers that require a backplate, regardless of what brand board you have. Wire management is simple to the point of being mindless, and the included PSU partition panel will easily conceal the wires coming from your bottom-mounted power supply and guide them to their designated channels behind the motherboard tray. Rubber grommets protect your wires and ensure they won't catch on any sharp edges. Oh, and pre-drilled grommets for water cooling tubes are standard of course. Still not enough? Okay, let's talk drive bays. The HAF X supports up to 6 external tool-free push-button 5.25" bays, 5 internal tool-free anti-vibration 3.5" bays, and even has out-of-the-box support for two 2.5" or 1.8" SSDs! Two of the external 5.25" are actually designated as SATA hot-swap docks, which allow for quick installation of 2.5" or 3.5" drives by way of a removable tray. The SATA<->SATA connection means no device controller is necessary for these hot-swap drives, providing the best compatibility. What's that? You're STILL not satisfied? Geez, talk about playing hardball! How about we toss in a cooling system like no other? Factory-equipped with a front 230mm red LED fan (with LED switch), a top 200mm fan (with an additional mount for another right next to it), a side 200mm fan, and a rear 140mm fan, this is the pinnacle of case cooling. There's also room for a 120mm fan on the VGA fan dock and an 80mm x 15mm fan on the VGA holder. Prefer to liquid-cool your components? We've already been over the pre-drilled tubing grommets, but the HAF X also supports thick radiators (25mm-80mm thickness) of either the 2x120 or 3x120 persuasion (2x140 radiators can be supported with adapters, too!). Completely mesh drive covers on the front and ventilated expansion slots on the rear provide additional cooling, and dust won't be an issue with the micromesh fi
Description
It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! Boasting such features as front-panel USB 3.0 ports and a whopping 9 expansion slots (crucial for those 4-way SLI or CrossFire setups!), this case sits at the bleeding-edge of prosumer computer technology. With a tank-like exterior design, this 23.2" x 9.1" x 21.7" behemoth can support motherboards from MicroATX all the way up to E-ATX (sorry guys, it won't support the EVGA Classified SR2's mammoth frame) and it'll look good doing it. Don't believe us? Just take a look at the sleek all-black interior. Theres a nice-sized cutout on the motherboard tray to allow for easy installation of coolers that require a backplate, regardless of what brand board you have. Wire management is simple to the point of being mindless, and the included PSU partition panel will easily conceal the wires coming from your bottom-mounted power supply and guide them to their designated channels behind the motherboard tray. Rubber grommets protect your wires and ensure they won't catch on any sharp edges. Oh, and pre-drilled grommets for water cooling tubes are standard of course. Still not enough? Okay, let's talk drive bays. The HAF X supports up to 6 external tool-free push-button 5.25" bays, 5 internal tool-free anti-vibration 3.5" bays, and even has out-of-the-box support for two 2.5" or 1.8" SSDs! Two of the external 5.25" are actually designated as SATA hot-swap docks, which allow for quick installation of 2.5" or 3.5" drives by way of a removable tray. The SATA<->SATA connection means no device controller is necessary for these hot-swap drives, providing the best compatibility. What's that? You're STILL not satisfied? Geez, talk about playing hardball! How about we toss in a cooling system like no other? Factory-equipped with a front 230mm red LED fan (with LED switch), a top 200mm fan (with an additional mount for another right next to it), a side 200mm fan, and a rear 140mm fan, this is the pinnacle of case cooling. There's also room for a 120mm fan on the VGA fan dock and an 80mm x 15mm fan on the VGA holder. Prefer to liquid-cool your components? We've already been over the pre-drilled tubing grommets, but the HAF X also supports thick radiators (25mm-80mm thickness) of either the 2x120 or 3x120 persuasion (2x140 radiators can be supported with adapters, too!). Completely mesh drive covers on the front and ventilated expansion slots on the rear provide additional cooling, and dust won't be an issue with the micromesh fi

Suppliers

Company
Product
Description
Supplier Links
Cooler Master HAF X Case - 90384 - Xoxide
Malvern, PA, USA
Cooler Master HAF X Case
90384
Cooler Master HAF X Case 90384
It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! Boasting such features as front-panel USB 3.0 ports and a whopping 9 expansion slots (crucial for those 4-way SLI or CrossFire setups!), this case sits at the bleeding-edge of prosumer computer technology. With a tank-like exterior design, this 23.2" x 9.1" x 21.7" behemoth can support motherboards from MicroATX all the way up to E-ATX (sorry guys, it won't support the EVGA Classified SR2's mammoth frame) and it'll look good doing it. Don't believe us? Just take a look at the sleek all-black interior. Theres a nice-sized cutout on the motherboard tray to allow for easy installation of coolers that require a backplate, regardless of what brand board you have. Wire management is simple to the point of being mindless, and the included PSU partition panel will easily conceal the wires coming from your bottom-mounted power supply and guide them to their designated channels behind the motherboard tray. Rubber grommets protect your wires and ensure they won't catch on any sharp edges. Oh, and pre-drilled grommets for water cooling tubes are standard of course. Still not enough? Okay, let's talk drive bays. The HAF X supports up to 6 external tool-free push-button 5.25" bays, 5 internal tool-free anti-vibration 3.5" bays, and even has out-of-the-box support for two 2.5" or 1.8" SSDs! Two of the external 5.25" are actually designated as SATA hot-swap docks, which allow for quick installation of 2.5" or 3.5" drives by way of a removable tray. The SATA<->SATA connection means no device controller is necessary for these hot-swap drives, providing the best compatibility. What's that? You're STILL not satisfied? Geez, talk about playing hardball! How about we toss in a cooling system like no other? Factory-equipped with a front 230mm red LED fan (with LED switch), a top 200mm fan (with an additional mount for another right next to it), a side 200mm fan, and a rear 140mm fan, this is the pinnacle of case cooling. There's also room for a 120mm fan on the VGA fan dock and an 80mm x 15mm fan on the VGA holder. Prefer to liquid-cool your components? We've already been over the pre-drilled tubing grommets, but the HAF X also supports thick radiators (25mm-80mm thickness) of either the 2x120 or 3x120 persuasion (2x140 radiators can be supported with adapters, too!). Completely mesh drive covers on the front and ventilated expansion slots on the rear provide additional cooling, and dust won't be an issue with the micromesh fi

It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! Boasting such features as front-panel USB 3.0 ports and a whopping 9 expansion slots (crucial for those 4-way SLI or CrossFire setups!), this case sits at the bleeding-edge of prosumer computer technology.
With a tank-like exterior design, this 23.2" x 9.1" x 21.7" behemoth can support motherboards from MicroATX all the way up to E-ATX (sorry guys, it won't support the EVGA Classified SR2's mammoth frame) and it'll look good doing it. Don't believe us? Just take a look at the sleek all-black interior. Theres a nice-sized cutout on the motherboard tray to allow for easy installation of coolers that require a backplate, regardless of what brand board you have. Wire management is simple to the point of being mindless, and the included PSU partition panel will easily conceal the wires coming from your bottom-mounted power supply and guide them to their designated channels behind the motherboard tray. Rubber grommets protect your wires and ensure they won't catch on any sharp edges. Oh, and pre-drilled grommets for water cooling tubes are standard of course.
Still not enough? Okay, let's talk drive bays. The HAF X supports up to 6 external tool-free push-button 5.25" bays, 5 internal tool-free anti-vibration 3.5" bays, and even has out-of-the-box support for two 2.5" or 1.8" SSDs! Two of the external 5.25" are actually designated as SATA hot-swap docks, which allow for quick installation of 2.5" or 3.5" drives by way of a removable tray. The SATA<->SATA connection means no device controller is necessary for these hot-swap drives, providing the best compatibility.
What's that? You're STILL not satisfied? Geez, talk about playing hardball! How about we toss in a cooling system like no other? Factory-equipped with a front 230mm red LED fan (with LED switch), a top 200mm fan (with an additional mount for another right next to it), a side 200mm fan, and a rear 140mm fan, this is the pinnacle of case cooling. There's also room for a 120mm fan on the VGA fan dock and an 80mm x 15mm fan on the VGA holder. Prefer to liquid-cool your components? We've already been over the pre-drilled tubing grommets, but the HAF X also supports thick radiators (25mm-80mm thickness) of either the 2x120 or 3x120 persuasion (2x140 radiators can be supported with adapters, too!). Completely mesh drive covers on the front and ventilated expansion slots on the rear provide additional cooling, and dust won't be an issue with the micromesh fi

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90384
Product Name Cooler Master HAF X Case
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898564 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 96 mm (3.78 inch)
H 40 mm (1.57 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details