Xoxide Deepcool IC211 Low Profile Intel CPU Cooler 70962

Description
Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3 Pentium G SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 93.50x94x37.5mm 80x80x15mm 269g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.08+/-10%A Power Input Fan Speed Max. Air Flow Noise 0.96W 2600+/-10%RPM 17.24CFM 28dB(A)
Description
Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3 Pentium G SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 93.50x94x37.5mm 80x80x15mm 269g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.08+/-10%A Power Input Fan Speed Max. Air Flow Noise 0.96W 2600+/-10%RPM 17.24CFM 28dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool IC211 Low Profile Intel CPU Cooler - 70962 - Xoxide
Malvern, PA, USA
Deepcool IC211 Low Profile Intel CPU Cooler
70962
Deepcool IC211 Low Profile Intel CPU Cooler 70962
Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3 Pentium G SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 93.50x94x37.5mm 80x80x15mm 269g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.08+/-10%A Power Input Fan Speed Max. Air Flow Noise 0.96W 2600+/-10%RPM 17.24CFM 28dB(A)

Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance
Application For Intel Socket 82W
LGA1155/LGA1156
Core i7/i5/i3
Pentium G
SPECIFICATION:

Overall DimensionFan DimensionNet WeightBearing Type
93.50x94x37.5mm80x80x15mm269gHydro Bearing
Rated VoltageOperating VoltageStarting VoltageRated Current
12VDC10.8~13.2VDC7VDC0.08+/-10%A
Power InputFan SpeedMax. Air FlowNoise
0.96W2600+/-10%RPM17.24CFM28dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70962
Product Name Deepcool IC211 Low Profile Intel CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details