Don't think for a second that this is your average heatsink. Offering an innovative design, gorgeous detail, and unparalleled cooling, the Thermaltake Spin Q CPU Cooler is the ultimate way to efficiently regular the temperature and performance of your PC. Sure to produce eye-popping results, the Spin Q features an ultra-stylish Scurve Blade Fan and an incredibly impressive Blue LED. It's optimized structure comes with 50 waved aluminum fins, 6 copper heatpipes, and a mirror coated copper base that's designed to effectively conduct heat from the CPU and allow more surfaces to properly dissipate the heat. Thanks to it's smart airflow design, users can fully expect an excellent cooling effect at a low speed that also generates a minimum amount of noise. This smart design is integrated with the system to maximize the cooling performance, and it's Cylindrical Structure dissipates the hot air with 360∘. Features:
Stylish Appearance - Eye-catching Scurve™ Blade Fan & Blue LED
Optimized Structure - 50 Waved Aluminum Fins & 6 Copper Heatpipes
Mirror Coated Copper Base - Conducts Heat Effectively from CPU
Smart Airflow Design w/ System Integration to Maximize Performance
VR™ Fan Allows Users to Adjust Fan Speed According to their Needs
Cylindrical Structure dissipates the hot air with 360∘
Specifications:
Compatibility
Intel® Core i7 Extreme (Socket LGA1366)
Intel® Core i7 (Socket LGA1366)
Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
Intel® Pentium D / 4 (Socket LGA775)
Intel® Celeron / Celeron D (Socket LGA775)
AMD® Phenom (Socket AM2+)
AMD® Athlon 64 / 64 FX / 64 X2 (Socket AM2/939)
AMD® Sempron (Socket AM2/754)
Heatsink Dimensions: 121.63(L) x 90(W) x 151.85(H) mm
Heatsink Material: 50 Aluminum Fins w/ Copper Heatpipes & Base
Heatpipe: Ø 6 mm x 6
Fan Dimensions: Ø 80 x 85 mm
Fan Speed: 1000 ~ 1600 RPM
Bearing Type Sleeve
Noise Level 19 ~ 28 dBA
Max. Air Flow 86.5 CFM
Max. Air Pressure 2.22 mmH2O
LED Fan: Blue LED
Power Connector: 3 Pin
Rated Voltage 12 V
Started Voltage 7 V
Rated Current 0.45 A
Power Input 5.4 W
MTBF 50,000 Hours
Weight 667 g
Don't think for a second that this is your average heatsink. Offering an innovative design, gorgeous detail, and unparalleled cooling, the Thermaltake Spin Q CPU Cooler is the ultimate way to efficiently regular the temperature and performance of your PC.
Sure to produce eye-popping results, the Spin Q features an ultra-stylish Scurve Blade Fan and an incredibly impressive Blue LED. It's optimized structure comes with 50 waved aluminum fins, 6 copper heatpipes, and a mirror coated copper base that's designed to effectively conduct heat from the CPU and allow more surfaces to properly dissipate the heat.
Thanks to it's smart airflow design, users can fully expect an excellent cooling effect at a low speed that also generates a minimum amount of noise. This smart design is integrated with the system to maximize the cooling performance, and it's Cylindrical Structure dissipates the hot air with 360∘.
Features:
- Stylish Appearance - Eye-catching Scurve™ Blade Fan & Blue LED
- Optimized Structure - 50 Waved Aluminum Fins & 6 Copper Heatpipes
- Mirror Coated Copper Base - Conducts Heat Effectively from CPU
- Smart Airflow Design w/ System Integration to Maximize Performance
- VR™ Fan Allows Users to Adjust Fan Speed According to their Needs
- Cylindrical Structure dissipates the hot air with 360∘
Specifications:
- Compatibility
- Intel® Core i7 Extreme (Socket LGA1366)
- Intel® Core i7 (Socket LGA1366)
- Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
- Intel® Pentium D / 4 (Socket LGA775)
- Intel® Celeron / Celeron D (Socket LGA775)
- AMD® Phenom (Socket AM2+)
- AMD® Athlon 64 / 64 FX / 64 X2 (Socket AM2/939)
- AMD® Sempron (Socket AM2/754)
- Heatsink Dimensions: 121.63(L) x 90(W) x 151.85(H) mm
- Heatsink Material: 50 Aluminum Fins w/ Copper Heatpipes & Base
- Heatpipe: Ø 6 mm x 6
- Fan Dimensions: Ø 80 x 85 mm
- Fan Speed: 1000 ~ 1600 RPM
- Bearing Type Sleeve
- Noise Level 19 ~ 28 dBA
- Max. Air Flow 86.5 CFM
- Max. Air Pressure 2.22 mmH2O
- LED Fan: Blue LED
- Power Connector: 3 Pin
- Rated Voltage 12 V
- Started Voltage 7 V
- Rated Current 0.45 A
- Power Input 5.4 W
- MTBF 50,000 Hours
- Weight 667 g