Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 LED Edition cooling unit. The Tower T-120 Ultra Silent CPU Cooler LED Edition from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs. The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler LED Edition from Tuniq! Features:
Midship ventilation with Blue LED Fan
120mm ultra silent operation fan
Expansion card slot mounted rheostat fan controller
Triple heatpipe design provides superb heat dissipation
Large heatsinks to maximize cooling performance
Specially designed clips provide a secure attachment on motherboard
Tuniq TX1 high performance thermal grease included
Specifications:
Material: Solid Copper with Aluminum Fins
Compatibility:
Intel
Pentium 4
Pentium 4 Prescott
Socket 478
LGA775
AMD:
Athlon 64
Opteron
K8
Socket AM2
Socket 754
Socket 939
Socket 940
Thermal Resistance: 0.16-0.21 °C/W
Fan Speed: 1000~2000RPM
Fan Dimensions: 120 x 120 x 25mm
Heatsink Dimensions: 131 x 108 x 153mm (W x H x D)
Weight: 798g (Without Fan)
Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 LED Edition cooling unit.
The Tower T-120 Ultra Silent CPU Cooler LED Edition from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs.
The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler LED Edition from Tuniq!
Features:
- Midship ventilation with Blue LED Fan
- 120mm ultra silent operation fan
- Expansion card slot mounted rheostat fan controller
- Triple heatpipe design provides superb heat dissipation
- Large heatsinks to maximize cooling performance
- Specially designed clips provide a secure attachment on motherboard
- Tuniq TX1 high performance thermal grease included
Specifications:
- Material: Solid Copper with Aluminum Fins
- Compatibility:
- Intel
- Pentium 4
- Pentium 4 Prescott
- Socket 478
- LGA775
- AMD:
- Athlon 64
- Opteron
- K8
- Socket AM2
- Socket 754
- Socket 939
- Socket 940
- Thermal Resistance: 0.16-0.21 °C/W
- Fan Speed: 1000~2000RPM
- Fan Dimensions: 120 x 120 x 25mm
- Heatsink Dimensions: 131 x 108 x 153mm (W x H x D)
- Weight: 798g (Without Fan)