Xoxide Zalman NC1000 Cooler - Black 13951

Description
The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine artistic curvature. But the NC1000 is not just about good looks, the aluminum panel also helps boost the unit's cooling performance. Twin speed adjustable centrifugal fans drive constant air pressure to your laptop for fast cooling performance through 679 high capacity vent holes. The NC1000 is powered via your laptop's USB port eliminating the need for a separate power adapter. Specifications: Materials: Pure Aluminum, ABS Weight: 1195g Power: 5V through USB2.0 Fans: Twin Centrifugal Bearing: Hypro Bearing RPM: 1100-1500 +/-10% Dimensions: 308 x 330 x 40mm (L x W x H)
Description
The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine artistic curvature. But the NC1000 is not just about good looks, the aluminum panel also helps boost the unit's cooling performance. Twin speed adjustable centrifugal fans drive constant air pressure to your laptop for fast cooling performance through 679 high capacity vent holes. The NC1000 is powered via your laptop's USB port eliminating the need for a separate power adapter. Specifications: Materials: Pure Aluminum, ABS Weight: 1195g Power: 5V through USB2.0 Fans: Twin Centrifugal Bearing: Hypro Bearing RPM: 1100-1500 +/-10% Dimensions: 308 x 330 x 40mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Zalman NC1000 Cooler - Black - 13951 - Xoxide
Malvern, PA, USA
Zalman NC1000 Cooler - Black
13951
Zalman NC1000 Cooler - Black 13951
The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine artistic curvature. But the NC1000 is not just about good looks, the aluminum panel also helps boost the unit's cooling performance. Twin speed adjustable centrifugal fans drive constant air pressure to your laptop for fast cooling performance through 679 high capacity vent holes. The NC1000 is powered via your laptop's USB port eliminating the need for a separate power adapter. Specifications: Materials: Pure Aluminum, ABS Weight: 1195g Power: 5V through USB2.0 Fans: Twin Centrifugal Bearing: Hypro Bearing RPM: 1100-1500 +/-10% Dimensions: 308 x 330 x 40mm (L x W x H)

The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine artistic curvature. But the NC1000 is not just about good looks, the aluminum panel also helps boost the unit's cooling performance.
Twin speed adjustable centrifugal fans drive constant air pressure to your laptop for fast cooling performance through 679 high capacity vent holes. The NC1000 is powered via your laptop's USB port eliminating the need for a separate power adapter.
Specifications:

  • Materials: Pure Aluminum, ABS
  • Weight: 1195g
  • Power: 5V through USB2.0
  • Fans: Twin Centrifugal
  • Bearing: Hypro Bearing
  • RPM: 1100-1500 +/-10%
  • Dimensions: 308 x 330 x 40mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13951
Product Name Zalman NC1000 Cooler - Black
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846727 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 20 mm (0.7874 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details