RS Components, Ltd. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
Product Name | Notes |
---|---|
A professional range of swith disconnector accessories from Altech. Series = KKV | |
A range of 5 x 20 mm miniature glass body fuses from the 5SF series. The miniature IEC fast acting cartridge fuses have a 250V rating and are available in... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 1.6A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 10A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 1A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 2.2A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 2.5A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 3.15A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 4A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 5A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 6.3A... | |
A range of glass fuses are ideal for protection for electrical circuits and consumer electronic. Glass Body 5 x 20 mm. Fast acting, low breaking capacity Current Rating = 8A... | |
All parts of Bourns MF-AUTOLAB Fuse Kit are available individually in our offer. MF-MSMF Sreies:. Compliant with AEC-Q200 Rev-C- Stress Test Qualification for Passive Components in Automotive Applications. 100 %... | |
All parts of Bourns MF-NSMFLAB Fuse Kit are available individually in our offer. Compliant with AEC-Q200 Rev-C Stress Test Qualification for Passive Component in Automotive Applications. Compact design to save... | |
All parts of Bourns MF-SMLAB Fuse Kit are available individually in our offer. Compliant with AEC-Q200 Rev-C- Stress Test Qualification for Passive Components in Automotive Applications. Surface mount devices. Fully... | |
All parts of Bourns MF-TELECOMLAB Fuse Kit are available individually in our offer. MF-R/ MF-RX Series:. Radial Leaded Devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements. | |
American Midget style 10x38mm fuses Ideal for use in circuits with high a.c. fault current capacity. 100kA breaking capacity. Voltage rating 600Vac. Typical Applications: Control circuits, Lighting circuit protection, meter... | |
An assortment of 222 fuses, 6 fuse-holders and a tester. Storage compartments and high density foam protection for intensive use. Fuse Type = HBC Kit Includes = 10 x 38... | |
Applications include almost anywhere there is a load to be protected with a voltage supply of up to 90V, e.g. broadband cable power passing taps and set-top boxes. Radial Leaded... | |
Applications include almost anywhere there is a low voltage power supply, up to 72 V and a load to be protected, e.g. security and fire alarm systems, loudspeakers and power... | |
Applications include customer premise equipment (CPE), central office/telecom centers (CO) and access equipment. Radial leaded devices. Fast tripping resettable PTCs. Lead-free Lead Orientation = Radial Hold Current = 0.12A Voltage... | |
Applications include customer premise equipment (CPE), central office/telecom centers (CO) and access equipment. Radial leaded devices. Fast tripping resettable PTCs. Lead-free Lead Orientation = Radial Hold Current = 0.145A Voltage... | |
Applications include customer premise equipment (CPE): modems, cable modems, fax machines, POS equipment, security equipment, set top boxes. Radial Leaded Devices. Maximum 600 VAC interrupt fault rating. Ability to withstand... | |
Applications include USB port protection - On the Go and 2.0, PC motherboards - Plug and Play protection, mobile phones - battery and port protection, PDAs/digital cameras, game console port... | |
Applications include USB port protection, PC motherboards - Plug and Play protection, mobile phones - battery and port protection and PDAs/digital cameras. Compact design to save board space - 0603... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance. Operating currents to 9.0 amps. RoHS compliant Trip Current = 14.1A Voltage Rating = 20V... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance. Operating currents to 9.0 amps. RoHS compliant Trip Current = 3.9A Voltage Rating = 15V... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance. Operating currents to 9.0 amps. RoHS compliant Trip Current = 5.8A Voltage Rating = 15V... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance. Operating currents to 9.0 amps. RoHS compliant Trip Current = 8.3A Voltage Rating = 15V... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance. Operating currents to 9.0 amps. RoHS compliant Trip Current = 8.9A Voltage Rating = 16V... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 2.7A Voltage Rating = 15V Time to Trip = 5s Hold Current... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 3.8A Voltage Rating = 15V Time to Trip = 4s Hold Current... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 3A Voltage Rating = 15V Time to Trip = 5s Hold Current... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 4.4A Voltage Rating = 30V Time to Trip = 4s Hold Current... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 6.3A Voltage Rating = 30V Time to Trip = 3s Hold Current... | |
Axial leaded. Fully compatible with current industry standards. Weldable nickel terminals. Very low internal resistance Trip Current = 7.6A Voltage Rating = 30V Time to Trip = 6s Hold Current... | |
Bourns MF-R Fuses are suitable for all sorts of applications like general electronics, automotive applications, computers & peripherals where there is a low voltage power supply and a load to... | |
Bourns MF-RM series of PTC resettable fuses feature a resettable functionality with overtemperature and overcurrent protection that can save expensive components from having to be replaced after tripping. Additionally the... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 50A Bottle Fuse Size = DIII Voltage Rating = 500V Application Category = gG Thread Size... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Class J fuse . True Dual element fuses with minimum 10 second time delay at 500% overload. Dual element construction reduces power loss and gives cooler running. High breaking capacity:... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 0.29A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 0.46A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 0.75A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 1.5A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 1A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 2.2A Voltage... | |
Compact design to save board space - 1206 footprint. Small size results in very fast time to react to fault events. Symmetrical design. Low profile Trip Current = 4A Voltage... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 100A Bottle Fuse Size = D03 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 80A Bottle Fuse Size = D03 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Compliant with AEC-Q200 Rev-C- Stress Test Qualification for Passive Components in Automotive Applications. 100 % electrically compatible with all previous generations of 1812 SMT devices. Compatible with Pb and Pb-free... | |
Engineered to Protect in Photovoltaic Applications. Mersen offer a range of photovoltaic fuses and fuse holders that are designed specifically for this application. This range benefits from enhanced fuse construction... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 0.15A Voltage Rating = 30V Time to Trip = 1.5s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 0.3A Voltage Rating = 30V Time to Trip = 0.6s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 0.4A Voltage Rating = 30V Time to Trip = 0.02s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 0.75A Voltage Rating = 6V Time to Trip = 0.2s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 1.5A Voltage Rating = 6V Time to Trip = 0.1s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 1A Voltage Rating = 13.2V Time to Trip = 0.1s Hold Current... | |
Fast tripping resettable circuit protection. Surface mount packaging for automated assembly. Small footprint size (1210) Trip Current = 2.2A Voltage Rating = 6V Time to Trip = 1s Hold Current... | |
Ferraz Shawmut aM and gG fuse-links cover a wide range of physical sizes and ampere. ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various. industrial... | |
For converting fuse switches to circuit isolators, neutral links and shorting links Current Rating = 30A Voltage Rating = 600V ac | |
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP10M series of midget fuses are... | |
From Mersen, a range of cylindrical Ultra-rapid fuses available in various current ratings with or without built-in strikers. These 14 x 51 Protistor® fuses are designed to protect power semi-conductors... | |
From Mersen, a range of NH centre tagged fuse links with aM tripping characteristics for motor (inductive) loads. The ceramic NH fuse links in this series are available in various... | |
From Mersen, a range of NH centre tagged fuse links with gG tripping characteristics for general purpose loads. The ceramic NH fuse links in this series are available in size... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 0.6A Voltage Rating = 60V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 1.5A Voltage Rating = 30V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 1.5A Voltage Rating = 60V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 1A Voltage Rating = 60V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 2.2A Voltage Rating = 30V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 2.2A Voltage Rating = 33V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 2.5A Voltage Rating = 15V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 3.6A Voltage Rating = 33V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 3A Voltage Rating = 15V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 3A Voltage Rating = 33V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 5.2A Voltage Rating = 6V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 5A Voltage Rating = 15V Time to Trip... | |
Fully compatible with current industry standards. Self-resetting on removal or reduction of trip current. Packaged per EIA 481-2 standard Trip Current = 6A Voltage Rating = 6V Time to Trip... | |
Fuse SMD 1210 PolySwitch 1,75A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuse SMD 1210 PolySwitch 1,75A - Fuses - PCB - Resettable Surface Mount Fuses Delivery on production packaging - Reel. This product is non-returnable. | |
Fuses with high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. 448-3241. | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 100A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 10A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 15A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 90A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 1A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 2A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 3.15A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 4A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 5A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 6.3A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Breaking capacity 200kA. Voltage rating 690Vac. Striker for micro-contact actuation. Conforms to VDE636-23 and IEC269-4. TTF threaded fixing studs... | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4 Fuse Standard... | |
HBC FF (gRB & URB) type fuses featuring ultra-rapid operation Fuse blown indicator. Breaking capacity 200kA. Voltage rating 660Vac. Classification gRB > 125A, URB<125A Fuse Standard = DIN 43653-00C, IEC... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 25A Voltage Rating = 690V ac Fuse Size = 14 x 51mm Diameter... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 50A Voltage Rating = 690V ac Fuse Size = 14 x 51mm Diameter... | |
High power ratings. Low profile. Compatible with Pb and Pb-free solder reflow profiles. RoHS compliant and halogen free. Surface mount packaging for automated assembly Trip Current = 3.7A Voltage Rating... | |
High power ratings. Low profile. Compatible with Pb and Pb-free solder reflow profiles. RoHS compliant and halogen free. Surface mount packaging for automated assembly Trip Current = 5.2A Voltage Rating... | |
High power ratings. Low profile. Compatible with Pb and Pb-free solder reflow profiles. RoHS compliant and halogen free. Surface mount packaging for automated assembly Trip Current = 5A Voltage Rating... | |
High quality contacts for low power loss. Fitted with leaf spring fuse blown indicator. External contacts corrosion protected. Voltage conducting grip lug. Cadmium and Lead free Fuse Standard = DINVDE... | |
Industryâs lowest internal resistance. Switches at optimum temperature. Axial leaded, with flexible design options available. Fully compatible with current industry standards. Weldable nickel terminals Trip Current = 4.2A Voltage Rating... | |
Littelfuse HBC ceramic fuses benefit from a high interupting capacity. These fuses are suited to control circuits and recommended for Fluke Multimeters. Other applications could be lighting computers and other... | |
MIDGET Fuse F/A 30A 600V - Fuses - Cartridge Fuses | |
MIDGET Fuse F/A 30A 600V - Fuses - Cartridge Fuses Delivery on production packaging - Bag. This product is non-returnable. | |
Operating temperature range up to 125 °C. Low thermal de-rating factor. Higher hold currents at elevated temperature. RoHS compliant Trip Current = 0.6A Voltage Rating = 16V Time to Trip... | |
Operating temperature range up to 125°C. Low thermal derating factor. Higher hold currents at elevated temperature Trip Current = 2.72A Voltage Rating = 16V Time to Trip = 10s Hold... | |
Operating temperature range up to 125°C. Low thermal derating factor. Higher hold currents at elevated temperature Trip Current = 3.2A Voltage Rating = 16V Time to Trip = 10s Hold... | |
Product description . Mersen ATDR fuses are slow blow fuses that are great for protecting sensitive branch components and small motors. The ATDR fuse is highly current limiting and has... | |
Product description . The Mersen ATMR fuses are the smallest dimension 600 V ac/dc fuses suitable for branch circuit protection. The ATMR provides current limiting protection to general circuits and... | |
Product Description. Mersen ATM fast acting midget fuses are 10.3 x 38 mm and operate at an impressive 600 V ac and DC. The ATM fuses are able to withstand... | |
Product description:. Bourns KCA mini breakers offer over temperature and overcurrent protection for lithium polymer and prismatic cells used in consumer appliance products. KCA Mini-breakers have optimal corrosion resistant properties. | |
Product description:. Bourns LC and HC mini breakers offer over temperature and overcurrent protection for lithium polymer and prismatic cells used in consumer appliance products. Mini-breakers have optimal corrosion resistant... | |
Professional range of Bussmann blade type fuses from the MAX series. Bussmann Maxi fuses are easy to remove and replace, the transparent body allows the user to easily see if... | |
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material... | |
Professional range of Cooper Bussmann anti surge fuses from the LPS series. The fuses are generally used in motors, transformers, solenoids and general purpose circuits. Various current ratings available. 250V... | |
Professional range of Cooper Bussmann bolt down fuses from the KAC series Mounting Style - Stud. Termination Type - Bolt Down Current Rating = 500A Voltage Rating = 600V Fuse... | |
Professional range of Cooper Bussmann bolt down fuses from the KAC series Mounting Style - Stud. Termination Type - Bolt Down Current Rating = 80A Voltage Rating = 600V Fuse... | |
Professional range of Cooper Bussmann bolted tag fuses from the KBC series. The fuses are suitable for power converters and reduced voltage starters. Superior cycling capability Current Rating = 150A... | |
Professional range of Cooper Bussmann industrial fuses from the KTK-R series. The fuses are ideal for critical industrial or commercial applications that have specific current limitation requirements. Mounting Style- Holder. | |
Professional range of Cooper Bussmann military style fuses from the KTK series. Typical applications include control circuits, lighting circuit protection and meter circuits. Body Material - Melamine. Mounting Style -... | |
Professional range of Cooper Bussmann time delay fuses from the MDA series. The fuses are designed to be used as overcurrent protection of DC-DC converters Cylindrical. Various current ratings available. | |
Professional range of Cooper Bussmann time delay fuses from the MDL series. The fuses are designed to be used as overcurrent protection of DC-DC converters Cylindrical. Various current ratings available. | |
Professional range of Cooper Bussmann time delay fuses from the MDL series. The fuses are designed to help provide close sizing on inductive circuits. Cylindrical. Various current ratings available. Mounting... | |
Professional range of Cooper Bussmann time delay fuses from the MDQ series. The fuses are designed to be used as overcurrent protection of DC-DC converters Current Rating = 2A Voltage... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 1.25A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 1.5A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 1.6A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 10A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 12A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 15A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 1A Voltage Rating = 300 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 2.25A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 2.5A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 20A Voltage Rating = 300 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 25A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 2A Voltage Rating = 300 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 3.5A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 30A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 3A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 4A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 500mA Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 5A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 6.25A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 600mA Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 6A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 7.5A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 7A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 8A Voltage Rating = 150 V dc, 600 V ac Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LP-CC series. Various current ratings available Current Rating = 9A Fuse Speed = T Fuse Size = 10 x 38mm... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Current Rating = 175A Voltage Rating = 600V Fuse Speed = T Body Diameter... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Current Rating = 250A Voltage Rating = 600V Fuse Speed = T Body Diameter... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Current Rating = 7A Fuse Speed = T Body Diameter = 20.57mm Body Height... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Fuse Standard = CSA Certified (200k AIR) Class J per CSA-22.2 No. 248.8, Class... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Fuse Standard = CSA, IEC 947-4-1, UL 248-8 Current Rating = 1A Fuse Speed... | |
Professional range of dual element Cooper Bussmann fuses from the LPJ series. Various current ratings available Fuse Standard = IEC 947-4-1 Current Rating = 15A Fuse Speed = T Body... | |
Professional range of dual element Cooper Bussmann fuses from the LPN series. Various current ratings available Current Rating = 20A Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of dual element Cooper Bussmann fuses from the LPN series. Various current ratings available Current Rating = 30A Voltage Rating = 250V ac Fuse Speed = T Fuse... | |
Professional range of quick acting fuses available in a variety of current ratings from the KTK LIMITRON series. The fuses are designed as a low cost supplement to add protection... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 125mA Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 2.5A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 20A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 250mA Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 25A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 3.5A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 30A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 750mA Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Professional range of Rejection Type fuses from Cooper Bussmann. Panel Mounted. Various current ratings available Current Rating = 9A Voltage Rating = 600V ac Fuse Speed = F Fuse Size... | |
Protistor® are very fast acting with striker. These fuses boast a high breaking capacity, and the FF types all conform to IEC 269-1 & 4, resulting in a safe and... | |
Provides overcurrent protection in customer Premise Equipment (CPE), central office (CO) and access/outside plant equipment. Reduced footprint size. High voltage surge capabilities. Assists in meeting ITU K.20/K.21/K.45 specifications Voltage Rating... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 2.2A Time to Trip = 8.2s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 2.7A Time to Trip = 9.6s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 3.2A Time to Trip = 11.4s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 3.7A Time to Trip = 12.6s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 5A Time to Trip = 15.6s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 6A Time to Trip = 19.8s Hold Current =... | |
Radial leaded devices. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current = 7.5A Time to Trip = 24s Hold Current =... | |
Radial leaded devices. Rated at 40A except MF-R1100 which is rated at 100A. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Lead Orientation = Radial Trip Current... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 10.2A Voltage Rating = 16V dc Time to Trip = 3.3s Hold Current =... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 13.6A Voltage Rating = 16V dc Time to Trip = 5s Hold Current =... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 15.3A Voltage Rating = 16V dc Time to Trip = 5.5s Hold Current =... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 18.7A Voltage Rating = 16V dc Time to Trip = 7s Hold Current =... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 5.1A Voltage Rating = 16V Time to Trip = 1s Hold Current = 3A... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 6.8A Voltage Rating = 16V dc Time to Trip = 1.7s Hold Current =... | |
Radial leaded devices. Smaller size for similar Ihold rating. Faster tripping. RoHS compliant Trip Current = 8.5A Voltage Rating = 16V Time to Trip = 2s Hold Current = 5A... | |
Resettable fault protection of general electronic equipment Compliant with AEC-Q200 Rev-C- Stress Test Qualification for Passive Components in Automotive Applications. Operating temperature range up to 125 °C. Low thermal derating... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 0.15A Voltage Rating = 30V dc Time to Trip = 1.5s Hold Current = 0.05A Maximum Current = 10 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 0.25A Voltage Rating = 30V dc Time to Trip = 1s Hold Current = 0.1A Maximum Current = 10 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 0.75A Voltage Rating = 6V dc Time to Trip = 0.2s Hold Current = 0.35A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 1.5A Voltage Rating = 6V dc Time to Trip = 0.1s Hold Current = 0.75A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 1A Voltage Rating = 13.2V dc Time to Trip = 0.05s Hold Current = 0.5A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 2.2A Voltage Rating = 6V dc Time to Trip = 0.2s Hold Current = 1.1A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 3.5A Voltage Rating = 6V dc Time to Trip = 0.8s Hold Current = 1.75A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 3A Voltage Rating = 6V dc Time to Trip = 1s Hold Current = 1.5A Maximum Current = 40 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 4A Voltage Rating = 6V dc Time to Trip = 2.5s Hold Current = 2A Maximum Current = 100 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 5A Voltage Rating = 6V dc Time to Trip = 4s Hold Current = 2A Maximum Current = 50 A Length... | |
SMT footprint 3225 (metric) 1210 (Imperial) Trip Current = 9A Voltage Rating = 6V dc Time to Trip = 10s Hold Current = 3.5A Maximum Current = 50 A Length... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 10A Bottle Fuse Size = DII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 35A Bottle Fuse Size = DIII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
TE 2Pro device series combine a PolySwitch polymeric positive temperature coefficient (PPTC) overcurrent device with a metal oxide varistor (MOV) component into one innovative, thermally protected device to help provide... | |
TE PolySwitch LVR/LVB series line-voltage product line of polymeric positive temperature coefficient (PPTC) devices includes components that are rated for line voltages of 120VAC and 240VAC, for up to 2A... | |
TE PolySwitch miniSMD series surface-mount devices are an effective circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Halogen free . Current ratings from 0.05 to 3A... | |
The KLDR series of class CC fuses from Littelfuse are designed to offer protection to control transformers, solenoids and similar inductive components. The KLDR series is ideal for providing protection... | |
The KLK series from Littelfuse are fast-acting, high-interrupting capacity, current-limiting fuses. The KLK series of midget fuse are designed for use with control circuits, street lighting, computers and other applications... | |
The MF-RX Series Fuses are suitable for applications where there is a low voltage power. supply, up to 60 V and a load to be protected, including loud speakers, power... | |
The MINI fuse series from Littelfuse is the new standard for vehicle circuit protection. The series miniature design utilizes less space and has the ability to cope with high temperatures,... | |
Tip & ring line protection with two devices in one surface mount package. High voltage surge capabilities. Assists in meeting ITU-T K.20/K.21/K.45 specifications as well as Telcordia GR-1089 intra-building. RoHS... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 1.6A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2.5A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2.5A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 3.15A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 5... | |
Very low profile. Very fast tripping time. High voltage. Symmetrical. Surface mount 2018 footprint Trip Current = 1.2A Voltage Rating = 60V Time to Trip = 3s Hold Current =... | |
Very low profile. Very fast tripping time. High voltage. Symmetrical. Surface mount 2018 footprint Trip Current = 3A Voltage Rating = 15V Time to Trip = 0.8s Hold Current =... | |
Voltage rating 660Vac. Breaking capacity 200kA at 660Vac Fuse Standard = DIN 43653, IEC 60269-4 Fuse Size = 000 Current Rating = 63A Voltage Rating = 690V ac Fuse Speed... |
<< Prev | Next >> |