Bourns MF-NSMF020-2 Resettable Fuse
Bourns MF-NSMF020-2 Resettable Fuse
PTC RESET FUSE 24V 200MA 1206 Product overview: MF-NSMF020-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF020-2 can be used for catalog matching and distributor lookup.
FUSE, PTC RESET, 24V, 200mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:460mA; Time to Trip:0.6s; Current Rating Max:10A; Length:3.2mm RoHS Compliant: Yes
MULTIFUSE, SMD, 0.2A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:200mA; Tripping Current:460mA; Voltage Rating:24V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes
FUSE, RESETTABLE PTC, 24V, 200mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:460mA; Time to Trip:0.6s; Current Rating Max:10A RoHS Compliant: Yes
PTC RESET FUSE 24V 200MA 1206
24V 200mA 10A 460mA 1206 Resettable Fuses ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478279 | 150-MF-NSMF020-2 | 61J7365 | 97K4782 | 84W7273 | MF-NSMF020-2 | MF-NSMF020-2 |
| Product Name | Resettable Fuses | 24V 200MA Circuit Protection Fuse | Fuse, Ptc Reset, 24V, 200Ma, 1206; Pptc Case Style Bourns | Multifuse, Smd, 0.2A; Thermistor Mounting Bourns | Fuse, Resettable Ptc, 24V, 200Ma, 1206, Full Reel; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Resettable | ||||
| Rated Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps |