Bourns, Inc. PTC Resettable Fuses - MF-SM260-2 MF-SM260-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926983-MF-SM260-2 Series: Multifuse®, MF-SM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Family Name: MF-SM Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-SM260TR-NDR, MF-SM260DKR, MF-SM260DKR-NDR, MF-SM260-02, MF-SM260CT, MF-SM260TR, MFSM2602, MF-SM260CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926983-MF-SM260-2 Series: Multifuse®, MF-SM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Family Name: MF-SM Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-SM260TR-NDR, MF-SM260DKR, MF-SM260DKR-NDR, MF-SM260-02, MF-SM260CT, MF-SM260TR, MFSM2602, MF-SM260CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SM260-2 - 926983-MF-SM260-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM260-2
926983-MF-SM260-2
PTC Resettable Fuses - MF-SM260-2 926983-MF-SM260-2
Manufacturer: Bourns Inc. Win Source Part Number: 926983-MF-SM260-2 Series: Multifuse®, MF-SM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Family Name: MF-SM Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-SM260TR-NDR, MF-SM260DKR, MF-SM260DKR-NDR, MF-SM260-02, MF-SM260CT, MF-SM260TR, MFSM2602, MF-SM260CT-NDR

Manufacturer: Bourns Inc.
Win Source Part Number: 926983-MF-SM260-2
Series: Multifuse®, MF-SM
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Family Name: MF-SM
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-SM260TR-NDR, MF-SM260DKR, MF-SM260DKR-NDR, MF-SM260-02, MF-SM260CT, MF-SM260TR, MFSM2602, MF-SM260CT-NDR

Buy Now Datasheet
Singapore, Singapore
6V 2.6A Circuit Protection Fuse
150-MF-SM260-2
6V 2.6A Circuit Protection Fuse 150-MF-SM260-2
PTC RESET FUSE 6V 2.6A 2SMD Product overview: MF-SM260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM260-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2.6A 2SMD Product overview: MF-SM260-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM260-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 2.6A, Smd; Product Range Bourns - 58K1852 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 2.6A, Smd; Product Range Bourns
58K1852
Fuse, Ptc Reset, 6V, 2.6A, Smd; Product Range Bourns 58K1852
FUSE, PTC RESET, 6V, 2.6A, SMD; Product Range:MF-SM Series; Voltage Rating:6V; Holding Current:2.6A; Tripping Current:5.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 2.6A, SMD; Product Range:MF-SM Series; Voltage Rating:6V; Holding Current:2.6A; Tripping Current:5.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM260-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM260-2
Circuit Protection - PTC Resettable Fuses MF-SM260-2
PTC RESET FUSE 6V 2.6A 2SMD

PTC RESET FUSE 6V 2.6A 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 926983-MF-SM260-2 150-MF-SM260-2 58K1852 MF-SM260-2
Product Name PTC Resettable Fuses - MF-SM260-2 6V 2.6A Circuit Protection Fuse Fuse, Ptc Reset, 6V, 2.6A, Smd; Product Range Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data