Micro SMD polyswitch fuse,500mA
Micro SMD polyswitch fuse,500mA
PTC RESET FUSE 13.2V 500MA 1210
FUSE, PTC RESET, 13.2V, 500mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Length:3.43mm RoHS Compliant: Yes
FUSE, PTC RESET, 13.2V, 500mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Current Rating Max:40A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5177240 | 5177240P | MICROSMD050F-2 | 98H4531 |
| Product Name | Resettable Fuses | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 13.2V, 500Ma, 1210, Full Reel; Pptc Case Style Littelfuse |
| Fuse Type | Subminiature | Subminiature | ||
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 40 amps |