Eaton Corporation Electrical, Specialty Fuses LP-CC-4

Description
4A 600V AC 150V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 600V AC 150V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2041-1092-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1092-ND
Electrical, Specialty Fuses 2041-1092-ND
4A 600V AC 150V DC Fuse Cartridge Holder

4A 600V AC 150V DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 8484150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8484150
Cartridge Fuses 8484150
Eaton LP-CC-4 Cartridge Fuse

Eaton LP-CC-4 Cartridge Fuse

Supplier's Site
Cartridge Fuses - 262458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
262458
Cartridge Fuses 262458
Eaton LP-CC-4 Cartridge Fuse

Eaton LP-CC-4 Cartridge Fuse

Supplier's Site
Singapore, Singapore
4A 200000A Circuit Protection Fuse
139-LP-CC-4
4A 200000A Circuit Protection Fuse 139-LP-CC-4
Electric Fuse, Time Delay Blow, 4A, 600VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: LP-CC-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-4 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 4A, 600VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: LP-CC-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LP-CC-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LP-CC-4

BUSSMANN Panel Accessories LP-CC-4

Supplier's Site
BUSS Fuses - LP-CC-4 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LP-CC-4
BUSS Fuses LP-CC-4
LOW PEAK CC TIME DELAY

LOW PEAK CC TIME DELAY

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LP-CC-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LP-CC-4
Circuit Protection - Electrical, Specialty Fuses LP-CC-4
FUSE CARTRIDGE 4A 600VAC/150VDC

FUSE CARTRIDGE 4A 600VAC/150VDC

Supplier's Site
Fuse, 4A, 600V, Time Delay; Product Range Eaton Bussmann - 95F3881 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 600V, Time Delay; Product Range Eaton Bussmann
95F3881
Fuse, 4A, 600V, Time Delay; Product Range Eaton Bussmann 95F3881
FUSE, 4A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 4A, 600V, TIME DELAY; Product Range:LP-CC Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;4A;Class CC;Dims0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;4A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip
70151030
Fuse;Cylinder;Time Lag;4A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip 70151030
Low-Peak® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Superior All-Purpose Space-Saving Branch Circuit Fuse Fast Speed of Response Under Short Circuit Conditions LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄2 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

Low-Peak® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Superior All-Purpose Space-Saving Branch Circuit Fuse
  • Fast Speed of Response Under Short Circuit Conditions
  • LOW-PEAK Feature Allows Fuses to Be Sized Close to Full Load Rating for Maximum Protection
  • Dual Characteristics Allow for Either Time Delay or Fast Acting Protection Specifications
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄2 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 2041-1092-ND 8484150 262458 139-LP-CC-4 LP-CC-4 LP-CC-4 95F3881 70151030
Product Name Electrical, Specialty Fuses Cartridge Fuses Cartridge Fuses 4A 200000A Circuit Protection Fuse Fuse BUSS Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 4A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;4A;Class CC;Dims0.41x1.5";Cartridge;600/300VAC/VDC;Clip
Approvals / Standards CSA RoHS
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps
Rated Breaking Capacity 200000 amps 200000 amps
Fuse Material Melamine Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110498 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
Special Melting Elements - RT303 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 135 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers