Littelfuse, Inc. Fuse, Ptc Reset; Product Range Littelfuse MINISMDC150F/12-2

Description
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Littelfuse - 42M2345 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Littelfuse
42M2345
Fuse, Ptc Reset; Product Range Littelfuse 42M2345
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 12V, 1.5A, 1812; Pptc Case Style Littelfuse - 69K8017 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 12V, 1.5A, 1812; Pptc Case Style Littelfuse
69K8017
Fuse, Ptc Reset, 12V, 1.5A, 1812; Pptc Case Style Littelfuse 69K8017
FUSE, PTC RESET, 12V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 12V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4546 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4546
Fuse, Ptc Reset, 12V, 1.5A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4546
FUSE, PTC RESET, 12V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 12V, 1.5A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:1.5A; Tripping Current:2.8A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC150F/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC150F/12-2
Circuit Protection - PTC Resettable Fuses MINISMDC150F/12-2
PTC RESET FUSE 12V 1.5A 1812

PTC RESET FUSE 12V 1.5A 1812

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 42M2345 69K8017 MINISMDC150F/12-2
Product Name Fuse, Ptc Reset; Product Range Littelfuse Fuse, Ptc Reset, 12V, 1.5A, 1812; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers