PTC RESET FUSE 6V 1.5A 1812 Product overview: MF-MSMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF150-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 6V 1.5A 1812
6V 1.5A 100A 3A 1812 Resettable Fuses ROHS
FUSE, PTC RESET, 6V, 1.5A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:100A; External Depth:0.38mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-MSMF150-2 | MF-MSMF150-2 | MF-MSMF150-2 | 02J2724 |
| Product Name | 6V 1.5A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse, Ptc Reset, 6V, 1.5A, 1812; Pptc Case Style Bourns |
| Mounting | Surface Mount | |||
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |