RS Components, Ltd. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
Product Name | Notes |
---|---|
As the fuse allows for the starting surge of a motor its full load current must not exceed the lesser of the dual current rating. e.g. 20 M25 must not... | |
Bourns® Bidirectional TBU® Port Solution TBU-LAB2 Design kit containing high-speed devices that provide protection against transients caused by short circuits, AC power cross, induction and lightning surges. The Transient Blocking... | |
Bourns® TBU® SLIC protection TBU-LAB1 Design kit containing high-speed devices that provide protection against transients caused by short circuits, AC power cross, induction and lightning surges. The Transient Blocking Unit... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 25A Bottle Fuse Size = DII Voltage Rating = 500V Application Category = gG Thread Size... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 2A Bottle Fuse Size = DI Voltage Rating = 500V Application Category = gG Thread Size... | |
Breaking Capacity 50kA at 500Vac. Voltage rating 500Vac. Low power loss Current Rating = 2A Bottle Fuse Size = DII Voltage Rating = 500V Application Category = gG Thread Size... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 10A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 12.5A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 16A Voltage Rating = 250V Fuse Speed = F Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 2A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 3.15A Voltage Rating = 400V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 8A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 6.3 x 32mm Diameter... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 10A Bottle Fuse Size = D01 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Compact size and low power loss. Breaking Capacity 50kA at 400Vac Current Rating = 25A Bottle Fuse Size = D02 Voltage Rating = 400V ac Application Category = gG Breaking... | |
Cooper Bussmann 6125FF Brick Fuses are surface mount brick fuses which are also solder immersion compatible. The 6125FF series are fast-acting and feature inrush current protection. Fast-acting surface mount fuse. | |
Cooper Bussmann 6125TD Brick Fuses are surface mount brick fuses which are also solder immersion compatible. The 6125TD series are fast-acting and feature inrush current protection. Fast-acting surface mount fuse. | |
Cooper Bussmann Quick acting HBC min fuses with high rapture capacity suitable for a broad range of application requirements offering continually reliable performance and cost-effective circuit protection. Current Rating =... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 1.25A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 1.5A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 10A Voltage Rating = 100V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 15A Voltage Rating = 32V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 1A Voltage Rating = 350V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 250mA Voltage Rating = 1kV ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 2A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 3A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 4A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 500mA Voltage Rating = 750V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 5A Voltage Rating = 250V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 600mA Voltage Rating = 500V ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 60mA Voltage Rating = 1kV ac... | |
Fast Acting fuses suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Current Rating = 750mA Voltage Rating = 500V ac... | |
Ferraz Shawmut aM and gG fuse-links cover a wide range of physical sizes and ampere. ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various. industrial... | |
FF 10A/1000V - Multimeters & Accessories - Multimeter Fuses | |
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are... | |
From Mersen, a range of cylindrical ultra-rapid fuses available in a wide range of current ratings to suit most applications. These 10 x 38 Protistor® fuses are designed for the... | |
From Mersen, a range of cylindrical Ultra-rapid fuses available in various current ratings with or without built-in strikers. These 22 x 58 Protistor® fuses are designed to protect semi-conductors which... | |
From Mersen, a range of NH centre tagged fuse links with aM tripping characteristics for motor (inductive) loads. The ceramic NH fuse links in this series are available in various... | |
From Mersen, a range of NH centre tagged fuse links with gG tripping characteristics for general purpose loads. The ceramic NH fuse links in this series are available in size... | |
FUSE 10-PACK 1,6A-1KV - Multimeters & Accessories - Multimeter Fuses | |
FUSE 10-PACK 16A-1KV - Multimeters & Accessories - Multimeter Fuses | |
Fuse, Resettable, 100A Max, 2.1A Hold - Fuses - PCB - Resettable Wire Ended Fuses | |
Fuse, Resettable, Telecom, 3A Max, 0.13A - Fuses - PCB - Resettable Surface Mount Fuses | |
Fuses with high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. 448-3241. | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 100A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 150A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 16A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 20A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 25A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 50A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 75A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors and electronic switching devices. Connection in accordance with British standard BS88-4. Version without striker. Current Rating = 80A Voltage Rating... | |
Fuses with very high breaking capacity to protect power semi-conductors. Body equipped with a fusion striker capable of activating a micro-switch attached to the body. Order micro-switch separately, stock no. | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 2.5A Voltage Rating = 250V ac Fuse Speed = 5ST Fuse Size = 5 x 20mm... | |
Glass Body 5 x 20 mm. Time Lag, low breaking capacity Current Rating = 2A Fuse Speed = 5ST Fuse Size = 5 x 20mm Diameter = 5.1mm Overall Length... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 150mA Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 1A Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 250mA Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 2A Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 3A Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 500mA Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 5A Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 750mA Voltage Rating =... | |
Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications. Current Rating = 850mA Voltage Rating =... | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Breaking capacity 200kA. Voltage rating 690Vac. Striker for micro-contact actuation. Conforms to VDE636-23 and IEC269-4. TTF threaded fixing studs... | |
HBC FF (aR) type fuses featuring ultra-rapid operation for semiconductor protection Striker for micro-contact actuation. Threaded fixing studs. Breaking capacity 200kA at 660Vac. Complies with VDE636-23 and IEC269-4 Fuse Standard... | |
HBC FF (gRB & URB) type fuses featuring ultra-rapid operation Fuse blown indicator. Breaking capacity 200kA. Voltage rating 660Vac. Classification gRB > 125A, URB<125A Fuse Standard = DIN Fuse Size... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 40A Voltage Rating = 690V ac Fuse Size = 22.2 x 58mm Diameter... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 50A Voltage Rating = 690V ac Fuse Size = 22.2 x 58mm Diameter... | |
High breaking capacity. gRB and gRC types are to IEC 269-4 and VDE 626-33 Current Rating = 63A Voltage Rating = 690V ac Fuse Size = 22.2 x 58mm Diameter... | |
High quality contacts for low power loss. Fitted with leaf spring fuse blown indicator. External contacts corrosion protected. Voltage conducting grip lug. Cadmium and Lead free Fuse Standard = DIN... | |
High quality contacts for low power loss. Fitted with leaf spring fuse blown indicator. External contacts corrosion protected. Voltage conducting grip lug. Cadmium and Lead free Fuse Standard = DINVDE... | |
Mersen Protistor semiconductor fuses are capable of clearing all types of overloads and can be used in conjunction with DIN mount fuse holders from Mersen. High breaking capacity. gRC types... | |
Product description . Mersen ATDR fuses are slow blow fuses that are great for protecting sensitive branch components and small motors. The ATDR fuse is highly current limiting and has... | |
Product description . The Mersen ATMR fuses are the smallest dimension 600 V ac/dc fuses suitable for branch circuit protection. The ATMR provides current limiting protection to general circuits and... | |
Product Description. Mersen ATM fast acting midget fuses are 10.3 x 38 mm and operate at an impressive 600 V ac and DC. The ATM fuses are able to withstand... | |
Product Description. Mersen ATQR fuses are time delay midget fuses. The ATQR is ideally suited to inductive loads with high inrush currents. With a rejection style design, the ATQR prevents... | |
Professional range of Cooper Bussmann anti surge fuses from the TCF series Copper Alloy terminals Fuse Standard = CE, CSA, RoHS, UL Current Rating = 30A Fuse Speed = T... | |
Professional range of Cooper Bussmann anti surge fuses from the TCF series Copper Alloy terminals Fuse Standard = CE, CSA, RoHS, UL Current Rating = 60A Fuse Speed = T... | |
Professional range of Cooper Bussmann anti surge fuses from the TCF series Copper Alloy terminals Fuse Standard = DIN Current Rating = 50A Voltage Rating = 600V ac Fuse Speed... | |
Professional range of Cooper Bussmann disconnect fuses from the TP series. The switches are designed to be used with Telpower fuses Panel Mount options available. Thermoplastic housing Current Rating =... | |
Professional range of Cooper Bussmann fast acting surface mount fuse from the 0603FA series. Current Rating = 250mA Voltage Rating = 50V dc Length = 1.6mm Width = 0.81mm Height... | |
Professional range of Cooper Bussmann fuse heat limiters from the WUU series. Mounting Style - Stud. Termination Style - Bolt Down Body Diameter = 6.3mm Body Height = 12mm Series... | |
Professional range of Cooper Bussmann speciality fuses from the TPS series. The fuses are available in a variety of current ratings. Body Material - Glass Melamine. Mounting Type - Holder... | |
Professional range of Cooper Bussmann specialty fuses from the TDC series. Mounting Style - Holder. Termination Style - Clip. Silver Plater Copper end caps Current Rating = 10A Voltage Rating... | |
Professional range of Cooper Bussmann specialty fuses from the TDC series. Mounting Style - Holder. Termination Style - Clip. Silver Plater Copper end caps Current Rating = 2A Voltage Rating... | |
Professional range of surface mount fuses from the 3216FF series. Various current ratings available. Fast-acting surface mount fuse. Excellent temperature and cycling characteristics. Compatible with reflow and wave solder Current... | |
Protistor® are very fast acting with no striker. These fuses boast a high breaking capacity, and the FF types all conform to IEC 269-1 & 4, resulting in a safe... | |
Protistor® are very fast acting with striker. These fuses boast a high breaking capacity, and the FF types all conform to IEC 269-1 & 4, resulting in a safe and... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 16A Bottle Fuse Size = DII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 20A Bottle Fuse Size = DII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 2A Bottle Fuse Size = DII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 30A Bottle Fuse Size = DII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
Suitable for 3-phase applications. Breaking capacity 50kA at 500Vac Current Rating = 63A Bottle Fuse Size = DIII Voltage Rating = 500V ac Application Category = gR Thread Size =... | |
TE PolySwitch TRF Series of telecommunications and networking devices provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and UL60950. Typically... | |
TE PolySwitch TSM Series of telecommunications and networking devices provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and UL60950. Typically... | |
The PolyZen CE series from TE Connectivity is an integrated overvoltage and overcurrent protection device. Ideally suited to thin mobile devices such as tablets and ultrabooks, the PolyZen CE series... | |
The PolyZen LS series from TE Connectivity are polymer enhanced precision Zener diode micro-assemblies that aid in the protection of sensitive electronics from damage caused by inductive voltage spikes, voltage... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 10A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 200mA Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 315mA Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 630mA Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Ultra rapid (FF) ceramic fuses ideally suited to a wide range of application requirements. Current Rating = 8A Voltage Rating = 250V Fuse Speed = FF Fuse Size = 5... | |
Voltage rating 660Vac. Breaking capacity 200kA at 660Vac Fuse Standard = DIN 43653, IEC 60269-4 Fuse Size = 000 Current Rating = 100A Voltage Rating = 690V ac Fuse Speed... |
<< Prev |