Bourns, Inc. PTC Resettable Fuses - MF-SD013/250-2 MF-SD013/250-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926980-MF-SD013/250- 2 Series: Multifuse®, MF-SD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V (250V Int) Ih Surface Mount 4-SMD Cube Package: Reel - TR Package: 4-SMD Cube Mounting: Surface Mount Family Name: MF-SD Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFSD0132502, MF-SD013/250-2CT, MF-SD013/250-2DKR, MF-SD013/250-2TR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926980-MF-SD013/250- 2 Series: Multifuse®, MF-SD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V (250V Int) Ih Surface Mount 4-SMD Cube Package: Reel - TR Package: 4-SMD Cube Mounting: Surface Mount Family Name: MF-SD Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFSD0132502, MF-SD013/250-2CT, MF-SD013/250-2DKR, MF-SD013/250-2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SD013/250-2 - 926980-MF-SD013/250-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SD013/250-2
926980-MF-SD013/250-2
PTC Resettable Fuses - MF-SD013/250-2 926980-MF-SD013/250-2
Manufacturer: Bourns Inc. Win Source Part Number: 926980-MF-SD013/250- 2 Series: Multifuse®, MF-SD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V (250V Int) Ih Surface Mount 4-SMD Cube Package: Reel - TR Package: 4-SMD Cube Mounting: Surface Mount Family Name: MF-SD Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFSD0132502, MF-SD013/250-2CT, MF-SD013/250-2DKR, MF-SD013/250-2TR

Manufacturer: Bourns Inc.
Win Source Part Number: 926980-MF-SD013/250-2
Series: Multifuse®, MF-SD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V (250V Int) Ih Surface Mount 4-SMD Cube
Package: Reel - TR
Package: 4-SMD Cube
Mounting: Surface Mount
Family Name: MF-SD
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFSD0132502, MF-SD013/250-2CT, MF-SD013/250-2DKR, MF-SD013/250-2TR

Buy Now Datasheet
Singapore, Singapore
60V 130MA Circuit Protection Fuse
150-MF-SD013/250-2
60V 130MA Circuit Protection Fuse 150-MF-SD013/250-2
PTC RESET FUSE 60V 130MA 4SMD Product overview: MF-SD013/250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SD013/250-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 130MA 4SMD Product overview: MF-SD013/250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SD013/250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SD013/250-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SD013/250-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SD013/250-2
60V 130mA 3A 260mA SMD-4P,8.9x7.2mm Resettable Fuses ROHS

60V 130mA 3A 260mA SMD-4P,8.9x7.2mm Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 3A, Smd; Pptc Case Style Bourns - 23T2829 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 3A, Smd; Pptc Case Style Bourns
23T2829
Fuse, Ptc Reset, 60V, 3A, Smd; Pptc Case Style Bourns 23T2829
FUSE, PTC RESET, 60V, 3A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SD/250 Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.5s; Current Rating Max:3A; Operating Voltage:60V RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 3A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SD/250 Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.5s; Current Rating Max:3A; Operating Voltage:60V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SD013/250-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SD013/250-2
Circuit Protection - PTC Resettable Fuses MF-SD013/250-2
PTC RESET FUSE 60V 130MA 4SMD

PTC RESET FUSE 60V 130MA 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 926980-MF-SD013/250-2 150-MF-SD013/250-2 MF-SD013/250-2 23T2829 MF-SD013/250-2
Product Name PTC Resettable Fuses - MF-SD013/250-2 60V 130MA Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 60V, 3A, Smd; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details