250mA 600V AC DC Fuse Cartridge Holder
FUSE, 250mA, 600V, FAST ACTING; Product Range:KTK Series; Fuse Current:250mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 250MA 600VAC 5AG
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-2459-ND | 4588453 | 63R7752 | KTK-1/4 |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | Fuse, 250Ma, 600V, Fast Acting; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS; UL; CSA | RoHS | ||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Rated Breaking Capacity | 100000 amps | 100000 amps |