Bourns, Inc. Resettable Fuses MF-NSMF050-2

Description
Fuse, PTC, Resettable, SMD, 1206, 500mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, SMD, 1206, 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478320
Resettable Fuses 6478320
Fuse, PTC, Resettable, SMD, 1206, 500mA

Fuse, PTC, Resettable, SMD, 1206, 500mA

Supplier's Site
Resettable Fuses - 6478320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478320P
Resettable Fuses 6478320P
Fuse, PTC, Resettable, SMD, 1206, 500mA

Fuse, PTC, Resettable, SMD, 1206, 500mA

Supplier's Site
Singapore, Singapore
13.2V 500MA Circuit Protection Fuse
150-MF-NSMF050-2
13.2V 500MA Circuit Protection Fuse 150-MF-NSMF050-2
PTC RESET FUSE 13.2V 500MA 1206 Product overview: MF-NSMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 13.2V 500MA 1206 Product overview: MF-NSMF050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 13.2V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSMF050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSMF050-2
Circuit Protection - PTC Resettable Fuses MF-NSMF050-2
PTC RESET FUSE 13.2V 500MA 1206

PTC RESET FUSE 13.2V 500MA 1206

Supplier's Site
Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 0.134x0.071x0.033
Fort Worth, TX, USA
Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 0.134x0.071x0.033";SMT;13.2VDC
70153459
Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 0.134x0.071x0.033";SMT;13.2VDC 70153459
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3. Features Compact Design to Save Board Space — 1206 Footprint Small Size Results in Very Fast Time to React to Fault Events Symmetrical Design Low Profile RoHS Compliant Applications USB Port Protection — On the Go and 2.0 PC Motherboards — Plug and Play Protection Mobile Phones — Battery and Port Protection PDAs/Digital Cameras Game Console Port Protection

Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features

  • Compact Design to Save Board Space — 1206 Footprint
  • Small Size Results in Very Fast Time to React to Fault Events
  • Symmetrical Design
  • Low Profile
  • RoHS Compliant
    Applications
  • USB Port Protection — On the Go and 2.0
  • PC Motherboards — Plug and Play Protection
  • Mobile Phones — Battery and Port Protection
  • PDAs/Digital Cameras
  • Game Console Port Protection
Supplier's Site
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Bourns - 02J2730 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Bourns
02J2730
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Bourns 02J2730
FUSE, PTC RESET, 13.2V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.2mm RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Bourns - 87W6088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Bourns
87W6088
Fuse, Resettable Ptc, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Bourns 87W6088
FUSE, RESETTABLE PTC, 13.2V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 13.2V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-NSMF050-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-NSMF050-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-NSMF050-2
13.2V 500mA 100A 1A 1206 Resettable Fuses ROHS

13.2V 500mA 100A 1A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478320 6478320P 150-MF-NSMF050-2 MF-NSMF050-2 70153459 02J2730 87W6088 MF-NSMF050-2
Product Name Resettable Fuses Resettable Fuses 13.2V 500MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse;Resettable;Fast Acting;100A;Sz 1206;Dims 0.134x0.071x0.033";SMT;13.2VDC Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Bourns Fuse, Resettable Ptc, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Fast Acting Resettable Resettable
Rated Voltage 13.2 volts 13.2 volts 13.2 volts 13.2 volts 13.2 volts 13.2 volts
Rated Current 100 amps 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers