PTC RESET FUSE 30V 200MA 1812 Product overview: MF-MSMF020-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF020-2 can be used for catalog matching and distributor lookup.
Bourns MF-MSMF020-2 Resettable Fuse
Bourns MF-MSMF020-2 Resettable Fuse
PTC RESET FUSE 30V 200MA 1812
30V 200mA 80A 400mA 1812 Resettable Fuses ROHS
MF-MSMF Series, Surface Mounted PTC Resettable Fuses, 0.8 W Tripped Power Dissipation @ +23 °C
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features
RESETTABLE FUSE, FULL REEL; Product Range:MF-MSMF Series; Voltage Rating:30V; Holding Current:200mA; Tripping Current:400mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
RESETTABLE FUSE; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.06s; Current Rating Max:80A; Operating Temperature Min:-40°C RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 0.2A, SMD; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-MSMF020-2 | 6478140 | MF-MSMF020-2 | MF-MSMF020-2 | 70153464 | 02J2716 | 96M0893 | 38K5090 |
| Product Name | 30V 200MA Circuit Protection Fuse | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse;Resettable;80A;Sz 4532;Dims 0.186x0.134x0.043";SMT;30VDC;DCR 0.4 Ohms;PCB | Resettable Fuse, Full Reel; Product Range Bourns | Resettable Fuse; Pptc Case Style Bourns | Fuse, Ptc Reset, 30V, 0.2A, Smd; Thermistor Mounting Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Resettable | Resettable | Resettable | Resettable |