Bourns, Inc. Resettable Fuses MF-SM075/60-2

Description
SMD PTC Resettable Fuses, 60V, 750mA
Request a Quote Datasheet
Description
SMD PTC Resettable Fuses, 60V, 750mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6917585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917585
Resettable Fuses 6917585
SMD PTC Resettable Fuses, 60V, 750mA

SMD PTC Resettable Fuses, 60V, 750mA

Supplier's Site
Resettable Fuses - 6917585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917585P
Resettable Fuses 6917585P
SMD PTC Resettable Fuses, 60V, 750mA

SMD PTC Resettable Fuses, 60V, 750mA

Supplier's Site
Resettable Fuses - 1616925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1616925
Resettable Fuses 1616925
SMD PTC Resettable Fuses, 60V, 750mA

SMD PTC Resettable Fuses, 60V, 750mA

Supplier's Site
PTC Resettable Fuses - MF-SM075/60-2 - 711194-MF-SM075/60-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM075/60-2
711194-MF-SM075/60-2
PTC Resettable Fuses - MF-SM075/60-2 711194-MF-SM075/60-2
Manufacturer: Bourns Inc. Win Source Part Number: 711194-MF-SM075/60-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Initial (Ri) (Minimum): 230 mOhms Resistance - Post Trip (R1) (Maximum): 1 Ohms Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 711194-MF-SM075/60-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 1.5A
Time to Trip: 300ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.125" (3.18mm)
Resistance - Initial (Ri) (Minimum): 230 mOhms
Resistance - Post Trip (R1) (Maximum): 1 Ohms
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MF-SM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Buy Now
Singapore, Singapore
60V 750MA Circuit Protection Fuse
150-MF-SM075/60-2
60V 750MA Circuit Protection Fuse 150-MF-SM075/60-2
PTC RESET FUSE 60V 750MA 2SMD Product overview: MF-SM075/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075/60-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 750MA 2SMD Product overview: MF-SM075/60-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM075/60-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM075/60-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM075/60-2
Circuit Protection - PTC Resettable Fuses MF-SM075/60-2
PTC RESET FUSE 60V 750MA 2SMD

PTC RESET FUSE 60V 750MA 2SMD

Supplier's Site
Multifuse, Smd, 0.75A, 60V; Thermistor Mounting Bourns - 15P2114 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 0.75A, 60V; Thermistor Mounting Bourns
15P2114
Multifuse, Smd, 0.75A, 60V; Thermistor Mounting Bourns 15P2114
MULTIFUSE, SMD, 0.75A, 60V; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, SMD, 0.75A, 60V; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SM075/60-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SM075/60-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SM075/60-2
60V 750mA 10A 1.5A SMD,7.98x5.44mm Resettable Fuses ROHS

60V 750mA 10A 1.5A SMD,7.98x5.44mm Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6917585 6917585P 711194-MF-SM075/60-2 150-MF-SM075/60-2 MF-SM075/60-2 15P2114 MF-SM075/60-2
Product Name Resettable Fuses Resettable Fuses PTC Resettable Fuses - MF-SM075/60-2 60V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Multifuse, Smd, 0.75A, 60V; Thermistor Mounting Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Breaking Capacity 1.5 amps
Unlock Full Specs
to access all available technical data