Bourns MF-FSMF020X-2 Resettable Fuse
Bourns MF-FSMF020X-2 Resettable Fuse
Bourns MF-FSMF020X-2 Resettable Fuse
PTC RESET FUSE 9V 200MA 0603 Product overview: MF-FSMF020X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-FSMF020X-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 9V 200MA 0603
FUSE, PTC RESET, 9V, 200mA, 0603; Product Range:MF-FSMF Series; Voltage Rating:9V; Holding Current:200mA; Tripping Current:500mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
MULTIFUSE, SMD, 0603, 0.2A; Thermistor Mounting:SMD; Product Range:MF-FSMF Series; Holding Current:200mA; Tripping Current:500mA; Voltage Rating:9V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
9V 200mA 40A 500mA 0603 Resettable Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6927636 | 1674517 | 150-MF-FSMF020X-2 | MF-FSMF020X-2 | 05R7832 | MF-FSMF020X-2 |
| Product Name | Resettable Fuses | Resettable Fuses | 9V 200MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 9V, 200Ma, 0603; Product Range Bourns | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | |||
| Rated Voltage | 9 volts | 9 volts | 9 volts | 9 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps |