Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC260F/12-2

Description
PTC RESET FUSE 12V 2.6A 1812
Datasheet
Description
PTC RESET FUSE 12V 2.6A 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC260F/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC260F/12-2
Circuit Protection - PTC Resettable Fuses MINISMDC260F/12-2
PTC RESET FUSE 12V 2.6A 1812

PTC RESET FUSE 12V 2.6A 1812

Supplier's Site
Fuse, Ptc Reset, 12V, 2.6A, 1812; Product Range Littelfuse - 69K8022 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 12V, 2.6A, 1812; Product Range Littelfuse
69K8022
Fuse, Ptc Reset, 12V, 2.6A, 1812; Product Range Littelfuse 69K8022
FUSE, PTC RESET, 12V, 2.6A, 1812; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.25mm RoHS Compliant: Yes

FUSE, PTC RESET, 12V, 2.6A, 1812; Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 12V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4548 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 12V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4548
Fuse, Ptc Reset, 12V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4548
FUSE, PTC RESET, 12V, 2.6A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 12V, 2.6A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset; Pptc Case Style Littelfuse - 42M2350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Littelfuse
42M2350
Fuse, Ptc Reset; Pptc Case Style Littelfuse 42M2350
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MINISMDC260F/12-2 69K8022 98H4548 42M2350
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 12V, 2.6A, 1812; Product Range Littelfuse Fuse, Ptc Reset, 12V, 2.6A, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2526-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers