Bourns MF-RX135/72-0 Resettable Fuse
Bourns MF-RX135/72-0 Resettable Fuse
PTC RESET FUSE 72V 1.35A RADIAL Product overview: MF-RX135/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX135/72-0 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 801167-MF-RX135/72-0
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 72V
Current - Max: 40A
Current - Trip (It): 2.7A
Time to Trip: 9.6s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.483" L x 0.122" W (12.26mm x 3.10mm)
Resistance - Initial (Ri) (Min): 120 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.35A
Height - Seated (Maximum): 0.718" (18.26mm)
Resistance - Post Trip (R1) (Maximum): 300 mOhms
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: MF-RX
PTC RESET FUSE 72V 1.35A RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6478695 | 6478695P | 150-MF-RX135/72-0 | 801167-MF-RX135/72-0 | MF-RX135/72-0 |
| Product Name | Resettable Fuses | Resettable Fuses | 72V 1.35A Circuit Protection Fuse | PTC Resettable Fuses - MF-RX135/72-0 | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | |||
| Rated Voltage | 72 volts | 72 volts | |||
| Rated Current | 40 amps | 40 amps | 40 amps |