Littelfuse, Inc. 8A 200000A Circuit Protection Fuse KLDR008.TXP

Description
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR008.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR008.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR008.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR008.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 200000A Circuit Protection Fuse
155-KLDR008.TXP
8A 200000A Circuit Protection Fuse 155-KLDR008.TXP
Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR008.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR008.TXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 8A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR008.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR008.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F10022-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F10022-ND
Electrical, Specialty Fuses F10022-ND
8A 600V AC 300V DC Fuse Cartridge Holder

8A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR008.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR008.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR008.TXP
FUSE CARTRIDGE 8A 600VAC/300VDC

FUSE CARTRIDGE 8A 600VAC/300VDC

Supplier's Site
Power Fuse, Time Delay, 8A, 600Vac; Product Range Littelfuse - 64W5747 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 8A, 600Vac; Product Range Littelfuse
64W5747
Power Fuse, Time Delay, 8A, 600Vac; Product Range Littelfuse 64W5747
POWER FUSE, TIME DELAY, 8A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:8A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 8A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:8A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLDR008.TXP F10022-ND KLDR008.TXP 64W5747
Product Name 8A 200000A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Time Delay, 8A, 600Vac; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details