Eaton Corporation 70A Circuit Protection Fuse LPJ-70SP

Description
70A 600VAC 300VDC Time Delay Fuse Product overview: LPJ-70SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-70SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70A 600VAC 300VDC Time Delay Fuse Product overview: LPJ-70SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-70SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70A Circuit Protection Fuse
139-LPJ-70SP
70A Circuit Protection Fuse 139-LPJ-70SP
70A 600VAC 300VDC Time Delay Fuse Product overview: LPJ-70SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-70SP can be used for catalog matching and distributor lookup.

70A 600VAC 300VDC Time Delay Fuse Product overview: LPJ-70SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-70SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3466-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3466-ND
Electrical, Specialty Fuses 283-3466-ND
70A 600V AC 300V DC Fuse Cartridge Bolt Mount

70A 600V AC 300V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - LPJ-70SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-70SP
Circuit Protection - Electrical, Specialty Fuses LPJ-70SP
FUSE CARTRIDGE 70A 600VAC/300VDC

FUSE CARTRIDGE 70A 600VAC/300VDC

Supplier's Site
BUSS Fuses - LPJ-70SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-70SP
BUSS Fuses LPJ-70SP
FUSE, 70A, 600VAC, TIME DELAY

FUSE, 70A, 600VAC, TIME DELAY

Supplier's Site
Fuse, 70A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4603 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 70A, 600V, Time Delay; Product Range Eaton Bussmann
02B4603
Fuse, 70A, 600V, Time Delay; Product Range Eaton Bussmann 02B4603
FUSE, 70A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:70A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.7mm x 117.6mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 70A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:70A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.7mm x 117.6mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;70A;Class J;Dims1.13x4.63
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;70A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC
70150170
Fuse;Cylinder;Time Lag;70A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC 70150170
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
Fuse - 404072 - Radwell International
Willingboro, NJ, United States
FUSE, DUAL ELEMENT, CLASS J, TIME DELAY, SLOW BLOW, 70 AMP, 600 VAC, WITHOUT INDICATOR, KNIFE BLADE. FREE 2 YEAR RADWELL WARRANTY

FUSE, DUAL ELEMENT, CLASS J, TIME DELAY, SLOW BLOW, 70 AMP, 600 VAC, WITHOUT INDICATOR, KNIFE BLADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LPJ-70SP

BUSSMANN Panel Accessories LPJ-70SP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LPJ-70SP 283-3466-ND LPJ-70SP LPJ-70SP 02B4603 70150170 404072
Product Name 70A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS Fuses Fuse, 70A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;70A;Class J;Dims1.13x4.63";Cartridge;600/300VAC/VDC Fuse Fuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 70 amps 70 amps 70 amps 70 amps 70 amps 70 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers