Eaton Corporation 15A 600V Circuit Protection Fuse LPJ-15SP

Description
15A 600V Time Delay Fuse, Class J, Cartridge Product overview: LPJ-15SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-15SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 600V Time Delay Fuse, Class J, Cartridge Product overview: LPJ-15SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-15SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 600V Circuit Protection Fuse
139-LPJ-15SP
15A 600V Circuit Protection Fuse 139-LPJ-15SP
15A 600V Time Delay Fuse, Class J, Cartridge Product overview: LPJ-15SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-15SP can be used for catalog matching and distributor lookup.

15A 600V Time Delay Fuse, Class J, Cartridge Product overview: LPJ-15SP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LPJ-15SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7733549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7733549
Cartridge Fuses 7733549
Eaton LPJ-15SP Cartridge Fuse

Eaton LPJ-15SP Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 2041-1097-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1097-ND
Electrical, Specialty Fuses 2041-1097-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Time Lag;15A;Class J;Dims0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;15A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC
70150162
Fuse;Cylinder;Time Lag;15A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC 70150162
Low Peak Dual Element Time Delay Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500% Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges Lower Watts Loss Reduces Power Consumption Features (Continued) Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications Time Delay: 10 Seconds (Min.) at 500% Rated Current Interrupt Rating: 300,000 A RMS Sym.

Low Peak Dual Element Time Delay Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • True Dual-Element Fuses with a Minimum 10 Second Time-Delay at 500%
  • Long Time-Delay Minimizes Needless Fuse Openings Due to Temporary Overloads and Transient Surges
  • Lower Watts Loss Reduces Power Consumption Features (Continued)
  • Dual Element Construction Provides Lower Resistance Causing the Fuse to Run Cooler Specifications
  • Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • Interrupt Rating: 300,000 A RMS Sym.
Supplier's Site
BUSS Fuses - LPJ-15SP - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
LPJ-15SP
BUSS Fuses LPJ-15SP
LOW-PEAK CLASS J T/D

LOW-PEAK CLASS J T/D

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - LPJ-15SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
LPJ-15SP
Circuit Protection - Electrical, Specialty Fuses LPJ-15SP
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann - 02B4569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann
02B4569
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann 02B4569
FUSE, 15A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 15A, 600V, TIME DELAY; Product Range:LPJ Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories LPJ-15SP

BUSSMANN Panel Accessories LPJ-15SP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-LPJ-15SP 7733549 2041-1097-ND 70150162 LPJ-15SP LPJ-15SP 02B4569
Product Name 15A 600V Circuit Protection Fuse Cartridge Fuses Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;15A;Class J;Dims0.81x2.25";Cartridge;600/300VAC/VDC BUSS Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann Fuse
Approvals / Standards RoHS RoHS UL; CSA
Rated Voltage 300 volts 600 volts 600 volts 600 volts
Rated Current 15 amps 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 486-0031.8505DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details