Bourns, Inc. 30V 750MA Circuit Protection Fuse MF-MSMF075/30-2

Description
PTC RESET FUSE 30V 750MA 1812 Product overview: MF-MSMF075/30-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/30-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 750MA 1812 Product overview: MF-MSMF075/30-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/30-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 750MA Circuit Protection Fuse
150-MF-MSMF075/30-2
30V 750MA Circuit Protection Fuse 150-MF-MSMF075/30-2
PTC RESET FUSE 30V 750MA 1812 Product overview: MF-MSMF075/30-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/30-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 750MA 1812 Product overview: MF-MSMF075/30-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/30-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-MSMF075/30-2 - 732580-MF-MSMF075/30-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-MSMF075/30-2
732580-MF-MSMF075/30-2
PTC Resettable Fuses - MF-MSMF075/30-2 732580-MF-MSMF075/30-2
Manufacturer: Bourns Inc. Win Source Part Number: 732580-MF-MSMF075/30 -2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 30V Current - Trip (It): 1.5A Time to Trip: 200ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.033" (0.85mm) Resistance - Initial (Ri) (Minimum): 110 mOhms Resistance - Post Trip (R1) (Maximum): 450 mOhms Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: MF-MSMF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 732580-MF-MSMF075/30-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 30V
Current - Trip (It): 1.5A
Time to Trip: 200ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.033" (0.85mm)
Resistance - Initial (Ri) (Minimum): 110 mOhms
Resistance - Post Trip (R1) (Maximum): 450 mOhms
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MF-MSMF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)

Buy Now
Ptc Resettable Fuse, Aec-Q200, 0.75A, Smd; Pptc Case Style Bourns - 42AH0133 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 0.75A, Smd; Pptc Case Style Bourns
42AH0133
Ptc Resettable Fuse, Aec-Q200, 0.75A, Smd; Pptc Case Style Bourns 42AH0133
PTC RESETTABLE FUSE, AEC-Q200, 0.75A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 0.75A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-MSMF075/30-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF075/30-2
Circuit Protection - PTC Resettable Fuses MF-MSMF075/30-2
PTC RESET FUSE 30V 750MA 1812

PTC RESET FUSE 30V 750MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MF-MSMF075/30-2 732580-MF-MSMF075/30-2 42AH0133 MF-MSMF075/30-2
Product Name 30V 750MA Circuit Protection Fuse PTC Resettable Fuses - MF-MSMF075/30-2 Ptc Resettable Fuse, Aec-Q200, 0.75A, Smd; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1001.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Cartridge Fuses - VF504/VF504-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details