Bourns, Inc. Resettable Fuses MF-RX050/72-0

Description
Radial Leaded PTC Resettable Fuse, 500mA
Request a Quote Datasheet
Description
Radial Leaded PTC Resettable Fuse, 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6917569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917569P
Resettable Fuses 6917569P
Radial Leaded PTC Resettable Fuse, 500mA

Radial Leaded PTC Resettable Fuse, 500mA

Supplier's Site
Resettable Fuses - 6917569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6917569
Resettable Fuses 6917569
Radial Leaded PTC Resettable Fuse, 500mA

Radial Leaded PTC Resettable Fuse, 500mA

Supplier's Site
Resettable Fuses - 1674752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1674752
Resettable Fuses 1674752
Radial Leaded PTC Resettable Fuse, 500mA

Radial Leaded PTC Resettable Fuse, 500mA

Supplier's Site
Singapore, Singapore
72V 500MA Circuit Protection Fuse
150-MF-RX050/72-0
72V 500MA Circuit Protection Fuse 150-MF-RX050/72-0
PTC RESET FUSE 72V 500MA RADIAL Product overview: MF-RX050/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX050/72-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 72V 500MA RADIAL Product overview: MF-RX050/72-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX050/72-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptc Resettable 0.5A 72V Radial Leaded Rohs Compliant Bourns - 14P9763 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable 0.5A 72V Radial Leaded Rohs Compliant Bourns
14P9763
Ptc Resettable 0.5A 72V Radial Leaded Rohs Compliant Bourns 14P9763
PTC RESETTABLE 0.5A 72V RADIAL LEADED ROHS COMPLIANT: YES

PTC RESETTABLE 0.5A 72V RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-RX050/72-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX050/72-0
Circuit Protection - PTC Resettable Fuses MF-RX050/72-0
PTC RESET FUSE 72V 500MA RADIAL

PTC RESET FUSE 72V 500MA RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 6917569P 6917569 150-MF-RX050/72-0 14P9763 MF-RX050/72-0
Product Name Resettable Fuses Resettable Fuses 72V 500MA Circuit Protection Fuse Ptc Resettable 0.5A 72V Radial Leaded Rohs Compliant Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 72 volts 72 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details