25A 600V AC 600V DC Fuse Cartridge Holder
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 25A
Voltage Rating = 600V ac/dc
Fuse Speed = F
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Melamine
FUSE CRTRDGE 25A 600VAC/VDC 5AG
DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 283-3102-ND | 8507219 | KLM-25 |
Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | |
Approvals / Standards | UL; CSA |