PTC RESET FUSE 24V 750MA 1812 Product overview: MF-MSMF075/24-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF075/24-2 can be used for catalog matching and distributor lookup.
Bourns MF-MSMF075/24-2 Resettable Fuse
Bourns MF-MSMF075/24-2 Resettable Fuse
FUSE, PTC RESET, 24V, 750mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; External Depth:0.7mm RoHS Compliant: Yes
MULTIFUSE, SMD, 1812, 0.75A, 24V; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:24V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 24V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes
MF-MSMF Series, Surface Mounted PTC Resettable Fuses, 0.8 W Tripped Power Dissipation @ +23 °C
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features
PTC RESET FUSE 24V 750MA 1812
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-MSMF075/24-2 | 6478184 | 6478184P | 02J2720 | 15P2089 | 87W6085 | 70153468 | MF-MSMF075/24-2 |
| Product Name | 24V 750MA Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Fuse, Ptc Reset, 24V, 750Ma, 1812; Pptc Case Style Bourns | Multifuse, Smd, 1812, 0.75A, 24V; Thermistor Mounting Bourns | Fuse, Resettable Ptc, 24V, 750Ma, 1812, Full Reel; Pptc Case Style Bourns | Fuse;Resettable;40A;Sz 4532;Dims 0.186x0.134x0.033";SMT;24VDC;DCR 0.11 Ohms;PCB | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | UL; CSA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Features | Resettable | Resettable | Resettable |