Bourns, Inc. Resettable Fuses MF-MSMF030-2

Description
Fuse, PTC, Resettable, SMD, 1812, 300mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, SMD, 1812, 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478178
Resettable Fuses 6478178
Fuse, PTC, Resettable, SMD, 1812, 300mA

Fuse, PTC, Resettable, SMD, 1812, 300mA

Supplier's Site
Resettable Fuses - 6478178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478178P
Resettable Fuses 6478178P
Fuse, PTC, Resettable, SMD, 1812, 300mA

Fuse, PTC, Resettable, SMD, 1812, 300mA

Supplier's Site
Singapore, Singapore
30V 300MA Circuit Protection Fuse
150-MF-MSMF030-2
30V 300MA Circuit Protection Fuse 150-MF-MSMF030-2
PTC RESET FUSE 30V 300MA 1812 Product overview: MF-MSMF030-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF030-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 300MA 1812 Product overview: MF-MSMF030-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF030-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;10A;Sz 4532;Dims 0.186x0.134x0.043
Fort Worth, TX, USA
Fuse;Resettable;10A;Sz 4532;Dims 0.186x0.134x0.043";SMT;30VDC;DCR 0.3 Ohms;PCB
70153465
Fuse;Resettable;10A;Sz 4532;Dims 0.186x0.134x0.043";SMT;30VDC;DCR 0.3 Ohms;PCB 70153465
MF-MSMF Series, Surface Mounted PTC Resettable Fuses, 0.8 W Tripped Power Dissipation @ +23 °C Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3. Features 100% Electrically Compatible with All Previous Generations of 1812 SMT Devices Compatible with Pb and Pb-Free Solder Reflow Profiles Surface Mount Packaging for Automated Assembly RoHS Compliant Applications High Density Circuit Board Applications: Hard Disk Drives PC Motherboards PC Peripherals Point-Of-Sale (POS) Equipment PCMCIA Cards USB Ports

MF-MSMF Series, Surface Mounted PTC Resettable Fuses, 0.8 W Tripped Power Dissipation @ +23 °C
Terminal Material: Solder-plated copper. Termination Pad Solderability: Meets EIA specification RS-186-9E, ANSI/J-STD-002 Category 3.
Features

  • 100% Electrically Compatible with All Previous Generations of 1812 SMT Devices
  • Compatible with Pb and Pb-Free Solder Reflow Profiles
  • Surface Mount Packaging for Automated Assembly
  • RoHS Compliant
    Applications
    High Density Circuit Board Applications:

  • Hard Disk Drives
  • PC Motherboards
  • PC Peripherals
  • Point-Of-Sale (POS) Equipment
  • PCMCIA Cards
  • USB Ports
Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-MSMF030-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF030-2
Circuit Protection - PTC Resettable Fuses MF-MSMF030-2
PTC RESET FUSE 30V 300MA 1812

PTC RESET FUSE 30V 300MA 1812

Supplier's Site
Fuse, Ptc Reset, 30V, 300Ma, 1812; Pptc Case Style Bourns - 02J2717 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 300Ma, 1812; Pptc Case Style Bourns
02J2717
Fuse, Ptc Reset, 30V, 300Ma, 1812; Pptc Case Style Bourns 02J2717
FUSE, PTC RESET, 30V, 300mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s; Current Rating Max:10A; External Depth:0.9mmRoHS Compliant: Yes

FUSE, PTC RESET, 30V, 300mA, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s; Current Rating Max:10A; External Depth:0.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 30V, 300Ma, 1812, Full Reel; Pptc Case Style Bourns - 84W7272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 300Ma, 1812, Full Reel; Pptc Case Style Bourns
84W7272
Fuse, Resettable Ptc, 30V, 300Ma, 1812, Full Reel; Pptc Case Style Bourns 84W7272
FUSE, RESETTABLE PTC, 30V, 300mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 300mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Multifuse, Smd, 1812, 0.3A; Thermistor Mounting Bourns - 15P2088 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 1812, 0.3A; Thermistor Mounting Bourns
15P2088
Multifuse, Smd, 1812, 0.3A; Thermistor Mounting Bourns 15P2088
MULTIFUSE, SMD, 1812, 0.3A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, SMD, 1812, 0.3A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6478178 150-MF-MSMF030-2 70153465 MF-MSMF030-2 02J2717 84W7272 15P2088
Product Name Resettable Fuses 30V 300MA Circuit Protection Fuse Fuse;Resettable;10A;Sz 4532;Dims 0.186x0.134x0.043";SMT;30VDC;DCR 0.3 Ohms;PCB Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 30V, 300Ma, 1812; Pptc Case Style Bourns Fuse, Resettable Ptc, 30V, 300Ma, 1812, Full Reel; Pptc Case Style Bourns Multifuse, Smd, 1812, 0.3A; Thermistor Mounting Bourns
Approvals / Standards RoHS RoHS UL; CSA RoHS RoHS
Features Resettable Resettable
Rated Voltage 30 volts 30 volts 30 volts 30 volts 30 volts
Rated Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-M2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details