Bourns, Inc. Resettable Fuses MF-R075

Description
Fuse, PTC, Resettable, Radial, 750mA
Request a Quote Datasheet
Description
Fuse, PTC, Resettable, Radial, 750mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6478516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6478516
Resettable Fuses 6478516
Fuse, PTC, Resettable, Radial, 750mA

Fuse, PTC, Resettable, Radial, 750mA

Supplier's Site
Singapore, Singapore
60V 750MA Circuit Protection Fuse
150-MF-R075
60V 750MA Circuit Protection Fuse 150-MF-R075
PTC RESET FUSE 60V 750MA RADIAL Product overview: MF-R075 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R075 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 750MA RADIAL Product overview: MF-R075 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R075
Circuit Protection - PTC Resettable Fuses MF-R075
PTC RESET FUSE 60V 750MA RADIAL

PTC RESET FUSE 60V 750MA RADIAL

Supplier's Site
Fuse;Resettable;40A;Dims 0.409x0.122
Fort Worth, TX, USA
Fuse;Resettable;40A;Dims 0.409x0.122";Radial;60VDC;DCR 0.18 Ohms;PCB
70153606
Fuse;Resettable;40A;Dims 0.409x0.122";Radial;60VDC;DCR 0.18 Ohms;PCB 70153606
PTC Resettable Fuse, 40 A (Max.) Current Rating, Radial Lead Terminal Cured, flame retardant epoxy polymer insulating material PTC resettable fuse is a radial lead terminal with bulk package.

PTC Resettable Fuse, 40 A (Max.) Current Rating, Radial Lead Terminal

  • Cured, flame retardant epoxy polymer insulating material
    PTC resettable fuse is a radial lead terminal with bulk package.
Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 6478516 150-MF-R075 MF-R075 70153606
Product Name Resettable Fuses 60V 750MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse;Resettable;40A;Dims 0.409x0.122";Radial;60VDC;DCR 0.18 Ohms;PCB
Approvals / Standards RoHS RoHS UL; CSA
Features Resettable
Rated Voltage 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625306 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers