Manufacturer: Littelfuse Inc.
Win Source Part Number: 802286-MINISMDC030F-
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 600mA
Time to Trip: 100ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 200 mOhms
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 300mA
Thickness (Maximum): 0.035" (0.89mm)
Resistance - Post Trip (R1) (Maximum): 1.75 Ohms
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
PTC RESET FUSE 30V 300MA 1812 Product overview: MINISMDC030F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC030F-2 can be used for catalog matching and distributor lookup.
30V 300mA 40A 600mA 1812 Resettable Fuses ROHS
PTC RESET FUSE 30V 300MA 1812
FUSE, RESETTABLE PTC, 30V, 300mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 30V, 300mA, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:30VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:0.1s RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 802286-MINISMDC030F-2 | 150-MINISMDC030F-2 | MINISMDC030F-2 | MINISMDC030F-2 | 90W1553 |
| Product Name | PTC Resettable Fuses - MINISMDC030F-2 | 30V 300MA Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 30V, 300Ma, Smd; Pptc Case Style Littelfuse |
| Mounting | SMD | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Approvals / Standards | RoHS | RoHS | RoHS |