The Resettable Fuse, Full Reel; Pptc Case Style Bourns (part number 28X2473) is a surface mount device designed for overcurrent protection in various applications, including automotive and general electronics. It is compliant with AEC-Q200 Rev-C, making it suitable for automotive environments. The fuse operates within a voltage rating of 33VDC and has a maximum current rating of 40A. The holding current is specified at 1.8A, with a trip current of 3.6A, and it typically takes 5 seconds to trip under specified conditions. The device can withstand operating temperatures ranging from -40 °C to +85 °C and is RoHS compliant. It is packaged in accordance with EIA 481-2 standards, with 2000 pieces per reel for certain models. This product is ideal for engineers seeking reliable resettable fuses for low voltage power supply applications.
Bourns MF-SM185/33-2 Resettable Fuse
Bourns MF-SM185/33-2 Resettable Fuse
Bourns MF-SM185/33-2 Resettable Fuse
PTC RESET FUSE 33V 1.8A 2SMD Product overview: MF-SM185/33-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.8A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM185/33-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 33V 1.8A 2SMD
RESETTABLE FUSE; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.8A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
RESETTABLE FUSE, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.8A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6917594 | 6917594P | 150-MF-SM185/33-2 | MF-SM185/33-2 | 01H9194 |
| Product Name | Resettable Fuses | Resettable Fuses | 33V 1.8A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Resettable Fuse; Pptc Case Style Bourns |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | ||
| Rated Voltage | 33 volts | 33 volts | 33 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps |