Littelfuse, Inc. Resettable Fuses MICROSMD110F-2

Description
Micro SMD polyswitch fuse,1.1A
Request a Quote
Description
Micro SMD polyswitch fuse,1.1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 5177262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177262P
Resettable Fuses 5177262P
Micro SMD polyswitch fuse,1.1A

Micro SMD polyswitch fuse,1.1A

Supplier's Site
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Littelfuse - 69K8002 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Littelfuse
69K8002
Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Littelfuse 69K8002
FUSE, PTC RESET, 6V, 1.1A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.2s; Current Rating Max:40A; Length:3.43mmRoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.2s; Current Rating Max:40A; Length:3.43mmRoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 1.1A, 1210, Full Reel; Pptc Case Style Littelfuse - 04H6736 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 1210, Full Reel; Pptc Case Style Littelfuse
04H6736
Fuse, Ptc Reset, 6V, 1.1A, 1210, Full Reel; Pptc Case Style Littelfuse 04H6736
FUSE, PTC RESET, 6V, 1.1A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 1210, 1.1A; Thermistor Mounting Littelfuse - 42M2337 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1210, 1.1A; Thermistor Mounting Littelfuse
42M2337
Polyswitch, Smd, 1210, 1.1A; Thermistor Mounting Littelfuse 42M2337
POLYSWITCH, SMD, 1210, 1.1A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 1210, 1.1A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MICROSMD110F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD110F-2
Circuit Protection - PTC Resettable Fuses MICROSMD110F-2
PTC RESET FUSE 6V 1.1A 1210

PTC RESET FUSE 6V 1.1A 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5177262P 69K8002 04H6736 42M2337 MICROSMD110F-2
Product Name Resettable Fuses Fuse, Ptc Reset, 6V, 1.1A, 1210; Pptc Case Style Littelfuse Fuse, Ptc Reset, 6V, 1.1A, 1210, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 1210, 1.1A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Fuse Type Subminiature
Approvals / Standards RoHS RoHS RoHS
Features Resettable
Rated Voltage 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details