Littelfuse, Inc. PTC Resettable Fuses - MINISMDC110F/16-2 MINISMDC110F/16-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715323-MINISMDC110F/ 16-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.019" (0.48mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 715323-MINISMDC110F/ 16-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.019" (0.48mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MINISMDC110F/16-2 - 715323-MINISMDC110F/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMDC110F/16-2
715323-MINISMDC110F/16-2
PTC Resettable Fuses - MINISMDC110F/16-2 715323-MINISMDC110F/16-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 715323-MINISMDC110F/ 16-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 2.2A Time to Trip: 300ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.019" (0.48mm) Resistance - Initial (Ri) (Minimum): 60 mOhms Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 715323-MINISMDC110F/16-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 2.2A
Time to Trip: 300ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.019" (0.48mm)
Resistance - Initial (Ri) (Minimum): 60 mOhms
Resistance - Post Trip (R1) (Maximum): 180 mOhms
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)

Buy Now
Fuse, Ptc Reset, 16V, 1.1A, 1812; Pptc Case Style Littelfuse - 69K8011 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.1A, 1812; Pptc Case Style Littelfuse
69K8011
Fuse, Ptc Reset, 16V, 1.1A, 1812; Pptc Case Style Littelfuse 69K8011
FUSE, PTC RESET, 16V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.1A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4541 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4541
Fuse, Ptc Reset, 16V, 1.1A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4541
FUSE, PTC RESET, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse - 45Y6032 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse
45Y6032
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse 45Y6032
FUSE, PTC RESETTABLE, 16VDC, 100A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 16VDC, 100A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC110F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC110F/16-2
Circuit Protection - PTC Resettable Fuses MINISMDC110F/16-2
PTC RESET FUSE 16V 1.1A 1812

PTC RESET FUSE 16V 1.1A 1812

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC110F/16-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC110F/16-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC110F/16-2
16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

16V 1.1A 100A 2.2A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 715323-MINISMDC110F/16-2 69K8011 45Y6032 MINISMDC110F/16-2 MINISMDC110F/16-2
Product Name PTC Resettable Fuses - MINISMDC110F/16-2 Fuse, Ptc Reset, 16V, 1.1A, 1812; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110371 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details