Micro SMD polyswitch fuse,50mA
Micro SMD polyswitch fuse,50mA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1077330-MICROSMD005F
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 30V
Current - Max: 10A
Current - Hold (Ih) (Max): 50mA
Current - Trip (It): 150mA
Time to Trip: 1.5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 3.6 Ohm
Resistance - Post Trip (R1) (Max): 50 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial
SMD PTC Resettable Fuse, 2-Term, -40 to 85°C Product overview: MICROSMD005F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD005F-2 can be used for catalog matching and distributor lookup.
RESETTABLE FUSE, PPTC, 1210 (3225 METRIC), POLYSWITCH MICROSMD, 30 VDC, 50 MA, 150 MA, 1.5 S, 3X3 MM. FREE 2 YEAR RADWELL WARRANTY
PTC RESET FUSE 30V 50MA 1210
30V 50mA 10A 150mA 1210 Resettable Fuses ROHS
FUSE, PTC RESET, 30V, 50mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 50mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes
PTC RESETTABLE FUSE, 30VDC, 1210; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:50mA; Tripping Current:150mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5177206 | 5177206P | 1077330-MICROSMD005F-2 | 150-MICROSMD005F-2 | 87293640 | MICROSMD005F-2 | MICROSMD005F-2 | 04H6735 | 42M2333 |
| Product Name | Resettable Fuses | Resettable Fuses | PTC Resettable Fuses - MICROSMD005F-2 | SMD Circuit Protection Fuse | Fuse | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuse, Ptc Reset, 30V, 50Ma, 1210, Full Reel; Pptc Case Style Littelfuse | Ptc Resettable Fuse, 30Vdc, 1210; Thermistor Mounting Littelfuse |
| Fuse Type | Subminiature | Subminiature | |||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Features | Resettable | Resettable | Resettable | Resettable | |||||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |