"1A 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Size Code:3AG RoHS Compliant: Yes
Ceramic body. UL Listed, CSA Certified through 15 A, UL Recognized 20-30 A.
FUSE CERAMIC 1A 250VAC 3AB 3AG
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 8527051 | 283-MDA-1-R-ND | 51K3882 | 70149584 | MDA-1-R |
| Product Name | Cartridge Fuses | Fuses | Fuse, Cartridge, 1A, 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann | Fuse;Cylinder;Time Lag;1A;Sz 3AG;Dims 0.25x1.25";Ceramic;Cartridge;250VAC;Clip | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic | |||
| Approvals / Standards | RoHS; UL | UL; CSA | RoHS | ||
| Rated Breaking Capacity | 35 amps | 35 amps | |||
| Features | Time Lag | Time Lag |